STMicroelectronics PMIC - PMIC - Power Management - Specialized - STBP120DVDK6F STBP120DVDK6F

Description
Power Supply Management Circuit, Fixed, 1 Channel, PDSO10
Request a Quote Datasheet
Description
Power Supply Management Circuit, Fixed, 1 Channel, PDSO10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - STBP120DVDK6F - Rochester Electronics
Newburyport, MA, United States
Power Supply Management Circuit, Fixed, 1 Channel, PDSO10

Power Supply Management Circuit, Fixed, 1 Channel, PDSO10

Supplier's Site Datasheet
PMIC - PMIC - Power Management - Specialized - STBP120DVDK6F - 031097-STBP120DVDK6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - STBP120DVDK6F
031097-STBP120DVDK6F
PMIC - PMIC - Power Management - Specialized - STBP120DVDK6F 031097-STBP120DVDK6F
Manufacturer: STMicroelectronics Win Source Part Number: 031097-STBP120DVDK6F Packaging: Reel - TR Applications: Overload Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-TDFN (2.5x2.0) Supply Voltage - Operating: 1.2 V to 28 V Operating Supply Current: 170μA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031097-STBP120DVDK6F
Packaging: Reel - TR
Applications: Overload Protection
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-TDFN (2.5x2.0)
Supply Voltage - Operating: 1.2 V to 28 V
Operating Supply Current: 170μA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - STBP120DVDK6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STBP120DVDK6F
Power Management - Specialized STBP120DVDK6F
Overload Protection PMIC 10-TDFN (2.5x2.0)

Overload Protection PMIC 10-TDFN (2.5x2.0)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number STBP120DVDK6F 031097-STBP120DVDK6F STBP120DVDK6F
Product Name PMIC - PMIC - Power Management - Specialized - STBP120DVDK6F Power Management - Specialized
Type TDFN 10L 2.5X2X0.75 PITCH 0.5 SP 10-TDFN (2.5x2.0) 10-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922560P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20851DBT-TI - Acme Chip Technology Co., Limited
Specs
Number of Supplies 3; 4
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1067ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details