Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
Win Source Part Number: 1250964-STM708DS6E
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 4.38V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STM708
Product Status: Obsolete
Supervisory IC, 1-Ch, 4.25V/4.5V Reset, 8TSSOP, SM Product overview: STM708DS6E from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.25V, 4.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.25V, 4.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM708DS6E can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 8TSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
IC SUPERVISOR 1 CHANNEL 8TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | STM708DS6E-ND | 1250964-STM708DS6E | 691-STM708DS6E | STM708DS6E | STM708DS6E | STM708DS6E |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | 4.25V 4.5V Voltage Supervisor IC | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | |||||
| Output Options | Active Low; Active High; Push-Pull, Totem Pole | Inverting; Active Low; Active High | Push-Pull, Totem Pole | |||
| Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | TSSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | |
| Threshold | 4.38 volts | 4.38 volts | 4.38 volts | 4.38 volts |