STMicroelectronics, Inc. Voltage Supervisors STM811TW16F

Description
Microprocessor Reset Circuit STM811TW16F
Request a Quote Datasheet
Description
Microprocessor Reset Circuit STM811TW16F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Supervisors - 578897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
578897
Voltage Supervisors 578897
Microprocessor Reset Circuit STM811TW16F

Microprocessor Reset Circuit STM811TW16F

Supplier's Site
Voltage Supervisors - 1685841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1685841
Voltage Supervisors 1685841
Microprocessor Reset Circuit STM811TW16F

Microprocessor Reset Circuit STM811TW16F

Supplier's Site
PMIC - PMIC - Supervisors - STM811TW16F - 031396-STM811TW16F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM811TW16F
031396-STM811TW16F
PMIC - PMIC - Supervisors - STM811TW16F 031396-STM811TW16F
Manufacturer: STMicroelectronics Win Source Part Number: 031396-STM811TW16F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.08V Family Name: STM811 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143-4 Alternative Parts (Cross-Reference): TC1270ATVRCTR; TCM811RERC; TCM811RERCTRG; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031396-STM811TW16F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.08V
Family Name: STM811
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143-4
Alternative Parts (Cross-Reference): TC1270ATVRCTR; TCM811RERC; TCM811RERCTRG;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.08V Voltage Supervisor IC
691-STM811TW16F
3.08V Voltage Supervisor IC 691-STM811TW16F
Reset IC, Active Low, 3.08V Threshold, SOT-143, SM Product overview: STM811TW16F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM811TW16F can be used for catalog matching and distributor lookup.

Reset IC, Active Low, 3.08V Threshold, SOT-143, SM Product overview: STM811TW16F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM811TW16F can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - 497-3349-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3349-2-ND
Supervisors 497-3349-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Buy Now Datasheet
Supervisors - 497-3349-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3349-6-ND
Supervisors 497-3349-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Buy Now Datasheet
Supervisors - 497-3349-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3349-1-ND
Supervisors 497-3349-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Buy Now Datasheet
Mpu Low Reset 3.08V, Sot-143-4, 811; Threshold Voltage Stmicroelectronics - 97J2751 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Low Reset 3.08V, Sot-143-4, 811; Threshold Voltage Stmicroelectronics
97J2751
Mpu Low Reset 3.08V, Sot-143-4, 811; Threshold Voltage Stmicroelectronics 97J2751
MPU LOW RESET 3.08V, SOT-143-4, 811; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-143; No. of Pins:4Pins; Delay RoHS Compliant: Yes

MPU LOW RESET 3.08V, SOT-143-4, 811; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-143; No. of Pins:4Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet
Supervisors - STM811TW16F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM811TW16F
Supervisors STM811TW16F
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM811TW16F
Supervisory Circuits STM811TW16F
Supervisory Circuits 3.08V Reset 140ms

Supervisory Circuits 3.08V Reset 140ms

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM811TW16F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM811TW16F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM811TW16F
IC SUPERVISOR 1 CHANNEL SOT143-4

IC SUPERVISOR 1 CHANNEL SOT143-4

Supplier's Site
PMIC - Supervisors - STM811TW16F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM811TW16F
PMIC - Supervisors STM811TW16F
IC SUPERVISOR 1 CHANNEL SOT143-4

IC SUPERVISOR 1 CHANNEL SOT143-4

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 578897 031396-STM811TW16F 691-STM811TW16F 497-3349-2-ND 97J2751 STM811TW16F STM811TW16F STM811TW16F STM811TW16F
Product Name Voltage Supervisors PMIC - PMIC - Supervisors - STM811TW16F 3.08V Voltage Supervisor IC Supervisors Mpu Low Reset 3.08V, Sot-143-4, 811; Threshold Voltage Stmicroelectronics Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1 1 1; 1Monitors 1; 1
Features Manual Reset Manual Reset
Output Options Active Low; Active low, push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-143; Sot-143 SOT-143-4 SOT-143 TO-253-4, TO-253AA TO-253-4, TO-253AA TO-253-4, TO-253AA
Pins 4 4
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232AARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1907841 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - ATL432EBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details