STMicroelectronics, Inc. 5.5V 35uA SOT-23 Voltage Supervisor IC STM6720TZWB6F

Description
3-Ch Voltage Supervisor, SOT-23-6, 800mV-5.5V, 35uA, Active Low Reset Product overview: STM6720TZWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 35uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6720TZWB6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-Ch Voltage Supervisor, SOT-23-6, 800mV-5.5V, 35uA, Active Low Reset Product overview: STM6720TZWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 35uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6720TZWB6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 35uA SOT-23 Voltage Supervisor IC
691-STM6720TZWB6F
5.5V 35uA SOT-23 Voltage Supervisor IC 691-STM6720TZWB6F
3-Ch Voltage Supervisor, SOT-23-6, 800mV-5.5V, 35uA, Active Low Reset Product overview: STM6720TZWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 35uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6720TZWB6F can be used for catalog matching and distributor lookup.

3-Ch Voltage Supervisor, SOT-23-6, 800mV-5.5V, 35uA, Active Low Reset Product overview: STM6720TZWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 35uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6720TZWB6F can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - STM6720TZWB6F - 708582-STM6720TZWB6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6720TZWB6F
708582-STM6720TZWB6F
PMIC - PMIC - Supervisors - STM6720TZWB6F 708582-STM6720TZWB6F
Manufacturer: STMicroelectronics Win Source Part Number: 708582-STM6720TZWB6F Series: STM series Packaging: Tape and Reel Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 140ms Minimum Voltage - Threshold: 2.313V, 3.075V, Adj Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: STM6720 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 708582-STM6720TZWB6F
Series: STM series
Packaging: Tape and Reel
Type: Multi-Voltage Supervisor
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140ms Minimum
Voltage - Threshold: 2.313V, 3.075V, Adj
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-6
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: STM6720
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Supervisors - 497-5191-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-5191-2-ND
Supervisors 497-5191-2-ND
Supervisor Push-Pull, Totem Pole 3 Channel SOT-23-6

Supervisor Push-Pull, Totem Pole 3 Channel SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6720TZWB6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6720TZWB6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6720TZWB6F
IC SUPERVISOR 3 CHANNEL SOT23-6

IC SUPERVISOR 3 CHANNEL SOT23-6

Supplier's Site
PMIC - Supervisors - STM6720TZWB6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6720TZWB6F
PMIC - Supervisors STM6720TZWB6F
IC SUPERVISOR 3 CHANNEL SOT23-6

IC SUPERVISOR 3 CHANNEL SOT23-6

Supplier's Site Datasheet
Supervisors - STM6720TZWB6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6720TZWB6F
Supervisors STM6720TZWB6F
Supervisor Push-Pull, Totem Pole 3 Channel SOT-23-6

Supervisor Push-Pull, Totem Pole 3 Channel SOT-23-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM6720TZWB6F 708582-STM6720TZWB6F 497-5191-2-ND STM6720TZWB6F STM6720TZWB6F STM6720TZWB6F
Product Name 5.5V 35uA SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - STM6720TZWB6F Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Number of Supplies 3 3; 3 3; 3
Type SOT-23-6 SOT-23; SOT-23-6 SOT-23; SOT-23-6 SOT-23-6
IQ 35 µA
Supply Voltage 0.8000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Hard To Find - 7705BI - 1133676-7705BI - Win Source Electronics
Specs
Output Options Inverting
View Details
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details