STMicroelectronics, Inc. Supervisors STM6600DA55DM6F

Description
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 497-10551-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10551-1-ND
Supervisors 497-10551-1-ND
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Buy Now Datasheet
Supervisors - 497-10551-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10551-2-ND
Supervisors 497-10551-2-ND
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Buy Now Datasheet
Supervisors - 497-10551-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10551-6-ND
Supervisors 497-10551-6-ND
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Buy Now Datasheet
PMIC - PMIC - Supervisors - STM6600DA55DM6F - 898255-STM6600DA55DM6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6600DA55DM6F
898255-STM6600DA55DM6F
PMIC - PMIC - Supervisors - STM6600DA55DM6F 898255-STM6600DA55DM6F
Manufacturer: STMicroelectronics Win Source Part Number: 898255-STM6600DA55DM 6F Series: Smart Reset™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector Channel 12-TDFN (2x3) Package: 12-WFDFN Package: Reel - TR Mounting: Surface Mount Family Name: STM6600 Categories: Integrated Circuits (ICs) Case / Package: 12-TDFN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-10551-1, -497-10551-2, 497-10551-6, 497-10551-2, 497-10551-1

Manufacturer: STMicroelectronics
Win Source Part Number: 898255-STM6600DA55DM6F
Series: Smart Reset™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector Channel 12-TDFN (2x3)
Package: 12-WFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STM6600
Categories: Integrated Circuits (ICs)
Case / Package: 12-TDFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-10551-1, -497-10551-2, 497-10551-6, 497-10551-2, 497-10551-1

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-STM6600DA55DM6F
Voltage Supervisor IC 691-STM6600DA55DM6F
Smart push-button on/off controller Product overview: STM6600DA55DM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6600DA55DM6F can be used for catalog matching and distributor lookup.

Smart push-button on/off controller Product overview: STM6600DA55DM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6600DA55DM6F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6600DA55DM6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6600DA55DM6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6600DA55DM6F
IC SUPERVISOR 1 CHANNEL 12TDFN

IC SUPERVISOR 1 CHANNEL 12TDFN

Supplier's Site
PMIC - Supervisors - STM6600DA55DM6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6600DA55DM6F
PMIC - Supervisors STM6600DA55DM6F
IC SUPERVISOR 1 CHANNEL 12TDFN

IC SUPERVISOR 1 CHANNEL 12TDFN

Supplier's Site Datasheet
Supervisors - STM6600DA55DM6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6600DA55DM6F
Supervisors STM6600DA55DM6F
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 497-10551-1-ND 898255-STM6600DA55DM6F 691-STM6600DA55DM6F STM6600DA55DM6F STM6600DA55DM6F STM6600DA55DM6F
Product Name Supervisors PMIC - PMIC - Supervisors - STM6600DA55DM6F Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Output Options Open Drain; Active Low Open Drain; Inverting Open Drain; Open Drain or Open Collector Open Drain
Type 12-WFDFN 12-TDFN (2x3) 12-WFDFN 12-WFDFN
Pins 12
Threshold 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Supervisors - 1905807P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active High, Active Low
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details