Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips
Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more
Page:
1
50
60
70
80
90
100
110
118
119
120
121
122
123
124
125
126
127
128
129
130
140
150
160
170
180
190
200
219
| Product Name | Notes |
|---|---|
| - Controller, Photovoltaic Solar Panels Voltage Regulator IC 1 Output 28-TSSOP | |
| - Converter, DDR Voltage Regulator IC 1 Output 8-SOIC | |
| Automotive PMIC 32-VFQFPN (5x5) | |
| Automotive, Transformer Driver PMIC SOT-23-6 | |
| Battery IC | |
| Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 150mA 8-WDFN Exposed Pad | |
| Controller | |
| Current Switch Regulator High-Side SOT-23-6 | |
| Desktop, Notebook PCs, PDA's, Set-Top Boxes PMIC 24-SSOP | |
| Linear Regulator Controller IC Output | |
| Linear Voltage Regulator IC Output | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-3 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 8-DFN (2x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-DFN (2x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-252-3 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-DFN (2x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223-4 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263-3 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 5mA | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-3 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA TO-263-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-252-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-92-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA WLP-4B | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-DFN (2x3) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA, 500mA 16-HSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFN (2x3) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFN (2x3) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 5mA | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 60mA | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-263-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA | |
| Linear Voltage Regulator IC Positive Fixed 1 Output | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 8-DFN (3x3) | |
| Photovoltaics PMIC 28-SOIC | |
| Photovoltaics PMIC PowerSSO-36 | |
| PMIC 8-TDFN (2x2) | |
| PMIC | |
| Power Supply Controller PMIC 48-VQFN (7x7) | |
| Pulse Generator PMIC 8-TDFN (2x2) | |
| RFID Transponder IC 13.56MHz ISO 14443 MCC2 Chip Card Module | |
| RFID Transponder IC 13.56MHz ISO 14443 MCC8 Chip Card Module | |
| RFID Transponder IC 13.56MHz ISO 14443 MFCC1 Chip Card Module | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.4% 150 mA 8-SOIC | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.4% 150 mA SOT-89-3 | |
| Shunt Voltage Reference IC Fixed 1.219V 1.251 VV | |
| SolarMagic™ Controller, Photovoltaic Solar Panels Voltage Regulator IC 1 Output 28-TSSOP | |
| SolarMagic™ Controller, Photovoltaic Solar Panels Voltage Regulator IC 4 Output 28-TSSOP | |
| Supervisor 1 Channel 16-SOIC | |
| Supervisor 1 Channel 8-MSOP | |
| Supervisor 1 Channel 8-PDIP | |
| Supervisor 1 Channel 8-SOIC | |
| Supervisor 1 Channel | |
| Supervisor Channel | |
| Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 | |
| Supervisor Open Drain or Open Collector 1 Channel SOT-23-5 | |
| Supervisor Open Drain or Open Collector 4 Channel TSOT-23-8 | |
| Supervisor Open Drain or Open Collector 8 Channel 20-STQFN (3x2) | |
| Supervisor Open Drain, Push-Pull 1 Channel 16-PDIP | |
| Supervisor Open Drain, Push-Pull 1 Channel 16-SOIC | |
| Supervisor Push-Pull, Totem Pole 1 Channel 16-SOIC | |
| Supervisor Push-Pull, Totem Pole 1 Channel 8-PDIP | |
| Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 | |
| Switching Regulator IC Output | |
| Transformer Driver PMIC 10-HVSSOP | |
| Transformer Driver PMIC SOT-23-5 | |
| Transformer Driver PMIC SOT-23-6 | |
| Voltage Reference IC V | |
| Zener Diode |
| << Prev | Next >> |