STMicroelectronics, Inc. Integrated Circuits (ICs) - PMIC - Supervisors STM1403ATNQ6F

Description
Win Source Part Number: 1250973-STM1403ATNQ6 F Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 3.08V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 1805-STM1403ATNQ6FCT ,497-8176-6,1805-STM 1403ATNQ6FDKR,497-81 76-2,-497-8176-6,-49 7-8176-2,497-8176-1, -497-8176-1,STM1403A TNQ6F,1805-STM1403AT NQ6FTR Base Product Number: STM1403 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1250973-STM1403ATNQ6 F Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 3.08V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 1805-STM1403ATNQ6FCT ,497-8176-6,1805-STM 1403ATNQ6FDKR,497-81 76-2,-497-8176-6,-49 7-8176-2,497-8176-1, -497-8176-1,STM1403A TNQ6F,1805-STM1403AT NQ6FTR Base Product Number: STM1403 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Supervisors - 1250973-STM1403ATNQ6F - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1250973-STM1403ATNQ6F
Integrated Circuits (ICs) - PMIC - Supervisors 1250973-STM1403ATNQ6F
Win Source Part Number: 1250973-STM1403ATNQ6 F Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 3.08V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 1805-STM1403ATNQ6FCT ,497-8176-6,1805-STM 1403ATNQ6FDKR,497-81 76-2,-497-8176-6,-49 7-8176-2,497-8176-1, -497-8176-1,STM1403A TNQ6F,1805-STM1403AT NQ6FTR Base Product Number: STM1403 Product Status: Obsolete

Win Source Part Number: 1250973-STM1403ATNQ6F
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 3.08V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 1805-STM1403ATNQ6FCT,497-8176-6,1805-STM1403ATNQ6FDKR,497-8176-2,-497-8176-6,-497-8176-2,497-8176-1,-497-8176-1,STM1403ATNQ6F,1805-STM1403ATNQ6FTR
Base Product Number: STM1403
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
3.17V 60uA QFN Voltage Supervisor IC
691-STM1403ATNQ6F
3.17V 60uA QFN Voltage Supervisor IC 691-STM1403ATNQ6F
1-Ch Supervisory IC, 3.0-3.17V Reset, 60uA, QFN, SM Product overview: STM1403ATNQ6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.17V, 60uA, QFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.17V, 60uA, QFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1403ATNQ6F can be used for catalog matching and distributor lookup.

1-Ch Supervisory IC, 3.0-3.17V Reset, 60uA, QFN, SM Product overview: STM1403ATNQ6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.17V, 60uA, QFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.17V, 60uA, QFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1403ATNQ6F can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - STM1403ATNQ6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM1403ATNQ6F
Supervisors STM1403ATNQ6F
Supervisor Open Drain or Open Collector 1 Channel 16-QFN (3x3)

Supervisor Open Drain or Open Collector 1 Channel 16-QFN (3x3)

Buy Now Datasheet
PMIC - Supervisors - STM1403ATNQ6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM1403ATNQ6F
PMIC - Supervisors STM1403ATNQ6F
IC SUPERVISOR 1 CHANNEL 16QFN

IC SUPERVISOR 1 CHANNEL 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1250973-STM1403ATNQ6F 691-STM1403ATNQ6F STM1403ATNQ6F STM1403ATNQ6F
Product Name Integrated Circuits (ICs) - PMIC - Supervisors 3.17V 60uA QFN Voltage Supervisor IC Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Threshold 3.08 volts 3.08 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228213 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details