Manufacturer: STMicroelectronics
Win Source Part Number: 053892-STM6905TZEDS6
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 5
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.333V, 3.078V, Adj, Adj, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quintuple, ultralow voltage supervisor with push-button reset Product overview: STM6905TZEDS6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6905TZEDS6F can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 5 Channel 8-MSOP
Supervisor Open Drain or Open Collector 5 Channel 8-MSOP
Supervisor Open Drain or Open Collector 5 Channel 8-MSOP
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C ROHS COMPLIANT: YES
Supervisory Circuits QUIN ULT LO VLT SPVR PUSH BUTTON RESET
Supervisor Open Drain or Open Collector 5 Channel 8-MSOP
IC SUPERVISOR 5 CHANNEL 8MSOP
IC SUPERVISOR 5 CHANNEL 8MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 053892-STM6905TZEDS6F | 691-STM6905TZEDS6F | 497-8731-6-ND | 69AH2801 | STM6905TZEDS6F | STM6905TZEDS6F | STM6905TZEDS6F | STM6905TZEDS6F |
| Product Name | PMIC - PMIC - Supervisors - STM6905TZEDS6F | Low-Power Voltage Supervisor IC | Supervisors | Mpu Supervisor/monitor, -40 To 85Deg C Rohs Compliant Stmicroelectronics | Supervisory Circuits | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 5; 5 | 5 | 5; 5 | |||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||||
| Type | SOP; SSOP; TSSOP; 8-TSSOP | MSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | |||
| Threshold | 2.33 volts | 2.33 to 3.08 volts | 2.33 to ? volts | 2.33 to ? volts |