STMicroelectronics, Inc. PMIC - PMIC - Supervisors - STM1813MWX7F STM1813MWX7F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935468-STM1813MWX7F Operating Temperature Range: -40°C ~ 105°C (TA) Features: Supervisor Open Drain, Bidirectional Channel SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: STM1813 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-4966-6, -497-4966-6, 497-4966-2, 497-4966-1, -497-4966-1, -497-4966-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935468-STM1813MWX7F Operating Temperature Range: -40°C ~ 105°C (TA) Features: Supervisor Open Drain, Bidirectional Channel SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: STM1813 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-4966-6, -497-4966-6, 497-4966-2, 497-4966-1, -497-4966-1, -497-4966-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - STM1813MWX7F - 935468-STM1813MWX7F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM1813MWX7F
935468-STM1813MWX7F
PMIC - PMIC - Supervisors - STM1813MWX7F 935468-STM1813MWX7F
Manufacturer: STMicroelectronics Win Source Part Number: 935468-STM1813MWX7F Operating Temperature Range: -40°C ~ 105°C (TA) Features: Supervisor Open Drain, Bidirectional Channel SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: STM1813 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-4966-6, -497-4966-6, 497-4966-2, 497-4966-1, -497-4966-1, -497-4966-2

Manufacturer: STMicroelectronics
Win Source Part Number: 935468-STM1813MWX7F
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Supervisor Open Drain, Bidirectional Channel SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: STM1813
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-4966-6, -497-4966-6, 497-4966-2, 497-4966-1, -497-4966-1, -497-4966-2

Buy Now Datasheet
Singapore, Singapore
Low-Power 5.5V 16uA 4.25V Voltage Supervisor IC
691-STM1813MWX7F
Low-Power 5.5V 16uA 4.25V Voltage Supervisor IC 691-STM1813MWX7F
Low Power Reset IC, SOT-23-3, 1.2-5.5V, 16uA, 4.25V/4.49V Product overview: STM1813MWX7F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.5V, 16uA, 4.25V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 5.5V, 16uA, 4.25V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1813MWX7F can be used for catalog matching and distributor lookup.

Low Power Reset IC, SOT-23-3, 1.2-5.5V, 16uA, 4.25V/4.49V Product overview: STM1813MWX7F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.5V, 16uA, 4.25V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 5.5V, 16uA, 4.25V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1813MWX7F can be used for catalog matching and distributor lookup.

Supplier's Site
 - STM1813MWX7F - Rochester Electronics
Newburyport, MA, United States
STM1813 - Reset and Supervisor ICs-RESET A

STM1813 - Reset and Supervisor ICs-RESET A

Supplier's Site Datasheet
Supervisors - 497-4966-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4966-6-ND
Supervisors 497-4966-6-ND
Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3

Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-4966-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4966-2-ND
Supervisors 497-4966-2-ND
Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3

Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-4966-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4966-1-ND
Supervisors 497-4966-1-ND
Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3

Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - STM1813MWX7F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM1813MWX7F
Supervisors STM1813MWX7F
Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3

Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM1813MWX7F
Supervisory Circuits STM1813MWX7F
Supervisory Circuits 4.37VRST Active Low Open Drain reset

Supervisory Circuits 4.37VRST Active Low Open Drain reset

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
STM1813MWX7F
PMIC - Supervisors STM1813MWX7F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM1813MWX7F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM1813MWX7F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM1813MWX7F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 935468-STM1813MWX7F 691-STM1813MWX7F STM1813MWX7F 497-4966-6-ND STM1813MWX7F STM1813MWX7F STM1813MWX7F STM1813MWX7F
Product Name PMIC - PMIC - Supervisors - STM1813MWX7F Low-Power 5.5V 16uA 4.25V Voltage Supervisor IC Supervisors Supervisors Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Output Options Open Drain; Inverting Open Drain; Active Low Open Drain Open Drain; Open Drain, Bidirectional
Type SOT-23-3 SOT-23-3 SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Number of Supplies 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage References - 6977754 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details