STMicroelectronics, Inc. SMD 5V 4.25V 4.5V Voltage Supervisor IC STM706M6F

Description
5V Power-On Reset IC, SOIC, Surface Mount, 4.25V/4.5V Thresholds Product overview: STM706M6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 4.25V, 4.5V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 5V, 4.25V, 4.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM706M6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V Power-On Reset IC, SOIC, Surface Mount, 4.25V/4.5V Thresholds Product overview: STM706M6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 4.25V, 4.5V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 5V, 4.25V, 4.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM706M6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5V 4.25V 4.5V Voltage Supervisor IC
691-STM706M6F
SMD 5V 4.25V 4.5V Voltage Supervisor IC 691-STM706M6F
5V Power-On Reset IC, SOIC, Surface Mount, 4.25V/4.5V Thresholds Product overview: STM706M6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 4.25V, 4.5V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 5V, 4.25V, 4.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM706M6F can be used for catalog matching and distributor lookup.

5V Power-On Reset IC, SOIC, Surface Mount, 4.25V/4.5V Thresholds Product overview: STM706M6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 4.25V, 4.5V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 5V, 4.25V, 4.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM706M6F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - STM706M6F - 031372-STM706M6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM706M6F
031372-STM706M6F
PMIC - PMIC - Supervisors - STM706M6F 031372-STM706M6F
Manufacturer: STMicroelectronics Win Source Part Number: 031372-STM706M6F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.38V Family Name: STM706 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Alternative Parts (Cross-Reference): MAX815KESA; MAX815KCSA; MAX815KCSA-T; Introduction Date: September 01, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031372-STM706M6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.38V
Family Name: STM706
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX815KESA; MAX815KCSA; MAX815KCSA-T;
Introduction Date: September 01, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 497-3835-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3835-2-ND
Supervisors 497-3835-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 497-3835-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3835-1-ND
Supervisors 497-3835-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 497-3835-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3835-6-ND
Supervisors 497-3835-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
PMIC - Supervisors - STM706M6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM706M6F
PMIC - Supervisors STM706M6F
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Mp Supervisor, 5.5V, Soic-8; Threshold Voltage Stmicroelectronics - 45AC7649 - Newark, An Avnet Company
Chicago, IL, United States
Mp Supervisor, 5.5V, Soic-8; Threshold Voltage Stmicroelectronics
45AC7649
Mp Supervisor, 5.5V, Soic-8; Threshold Voltage Stmicroelectronics 45AC7649
MP SUPERVISOR, 5.5V, SOIC-8; Threshold Voltage:4.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-Low, Push-Pull; Digital IC Case:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

MP SUPERVISOR, 5.5V, SOIC-8; Threshold Voltage:4.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-Low, Push-Pull; Digital IC Case:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM706M6F
Supervisory Circuits STM706M6F
Supervisory Circuits 4.38V Reset Suprvsr

Supervisory Circuits 4.38V Reset Suprvsr

Buy Now Datasheet
Supervisors - STM706M6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM706M6F
Supervisors STM706M6F
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM706M6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM706M6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM706M6F
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM706M6F 031372-STM706M6F 497-3835-2-ND STM706M6F 45AC7649 STM706M6F STM706M6F STM706M6F
Product Name SMD 5V 4.25V 4.5V Voltage Supervisor IC PMIC - PMIC - Supervisors - STM706M6F Supervisors PMIC - Supervisors Mp Supervisor, 5.5V, Soic-8; Threshold Voltage Stmicroelectronics Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1; 1 1; 1Monitors
Type SOIC SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 40 µA
Supply Voltage 1 to 5.5 volts 1 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products