STMicroelectronics, Inc. Integrated Circuits (ICs) - PMIC - Supervisors STM817LM6F

Description
Win Source Part Number: 1250978-STM817LM6F Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 4.65V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-STM817LM6FDKR,49 7-3864-2R,497-3864-6 ,497-STM817LM6FTR,-1 138-STM817LM6FDKR,-1 138-STM817LM6FCT,497 -3864-6,497-3864-1,4 97-3864-2,497-3864-1 ,497-3864-1R,497-386 4-2,497-STM817LM6FCT ,-1138-STM817LM6FTR Base Product Number: STM817
Request a Quote Datasheet
Description
Win Source Part Number: 1250978-STM817LM6F Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 4.65V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-STM817LM6FDKR,49 7-3864-2R,497-3864-6 ,497-STM817LM6FTR,-1 138-STM817LM6FDKR,-1 138-STM817LM6FCT,497 -3864-6,497-3864-1,4 97-3864-2,497-3864-1 ,497-3864-1R,497-386 4-2,497-STM817LM6FCT ,-1138-STM817LM6FTR Base Product Number: STM817
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Supervisors - 1250978-STM817LM6F - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1250978-STM817LM6F
Integrated Circuits (ICs) - PMIC - Supervisors 1250978-STM817LM6F
Win Source Part Number: 1250978-STM817LM6F Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 4.65V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-STM817LM6FDKR,49 7-3864-2R,497-3864-6 ,497-STM817LM6FTR,-1 138-STM817LM6FDKR,-1 138-STM817LM6FCT,497 -3864-6,497-3864-1,4 97-3864-2,497-3864-1 ,497-3864-1R,497-386 4-2,497-STM817LM6FCT ,-1138-STM817LM6FTR Base Product Number: STM817

Win Source Part Number: 1250978-STM817LM6F
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 4.65V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-STM817LM6FDKR,497-3864-2R,497-3864-6,497-STM817LM6FTR,-1138-STM817LM6FDKR,-1138-STM817LM6FCT,497-3864-6,497-3864-1,497-3864-2,497-3864-1,497-3864-1R,497-3864-2,497-STM817LM6FCT,-1138-STM817LM6FTR
Base Product Number: STM817

Buy Now Datasheet
Supervisors - 497-STM817LM6FDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 497-STM817LM6FTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 497-STM817LM6FCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Singapore, Singapore
5V 4.5V 4.75V SOIC Voltage Supervisor IC
691-STM817LM6F
5V 4.5V 4.75V SOIC Voltage Supervisor IC 691-STM817LM6F
5V Supervisor IC, 4.5V/4.75V Reset, 60uA, SOIC, SM Product overview: STM817LM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.5V, 4.75V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.5V, 4.75V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM817LM6F can be used for catalog matching and distributor lookup.

5V Supervisor IC, 4.5V/4.75V Reset, 60uA, SOIC, SM Product overview: STM817LM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.5V, 4.75V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.5V, 4.75V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM817LM6F can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM817LM6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM817LM6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM817LM6F
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
Supervisors - STM817LM6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM817LM6F
Supervisors STM817LM6F
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM817LM6F
Supervisory Circuits STM817LM6F
Supervisory Circuits 4.65V w/Batt Switch

Supervisory Circuits 4.65V w/Batt Switch

Buy Now Datasheet
PMIC - Supervisors - STM817LM6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM817LM6F
PMIC - Supervisors STM817LM6F
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1250978-STM817LM6F 497-STM817LM6FDKR-ND 691-STM817LM6F STM817LM6F STM817LM6F STM817LM6F STM817LM6F
Product Name Integrated Circuits (ICs) - PMIC - Supervisors Supervisors 5V 4.5V 4.75V SOIC Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits PMIC - Supervisors
Number of Supplies 1; 1 1 1; 1
Output Options Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Threshold 4.65 volts 4.65 volts 4.65 volts 4.65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922404 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details