STMicroelectronics, Inc. Supervisors STM708TAM6F

Description
STM708T - Reset and Supervisor ICs-RESET A
Request a Quote Datasheet
Description
STM708T - Reset and Supervisor ICs-RESET A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - STM708TAM6F - Rochester Electronics
Newburyport, MA, United States
STM708T - Reset and Supervisor ICs-RESET A

STM708T - Reset and Supervisor ICs-RESET A

Supplier's Site Datasheet
Supervisors - 497-10445-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10445-2-ND
Supervisors 497-10445-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 497-10445-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10445-6-ND
Supervisors 497-10445-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 497-10445-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10445-1-ND
Supervisors 497-10445-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Singapore, Singapore
3.08V SOIC Voltage Supervisor IC
691-STM708TAM6F
3.08V SOIC Voltage Supervisor IC 691-STM708TAM6F
3.08V 1-Supv Supervisory IC, 8-Pin SOIC, SMT Product overview: STM708TAM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM708TAM6F can be used for catalog matching and distributor lookup.

3.08V 1-Supv Supervisory IC, 8-Pin SOIC, SMT Product overview: STM708TAM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM708TAM6F can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - STM708TAM6F - 042933-STM708TAM6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM708TAM6F
042933-STM708TAM6F
PMIC - PMIC - Supervisors - STM708TAM6F 042933-STM708TAM6F
Manufacturer: STMicroelectronics Win Source Part Number: 042933-STM708TAM6F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 160 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 042933-STM708TAM6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 160 ms Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM708TAM6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM708TAM6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM708TAM6F
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
MPU SUPERVISOR 3V 8SOIC - 761-STM708TAM6F - Utmel Electronic Limited
Hong Kong, China
MPU SUPERVISOR 3V 8SOIC
761-STM708TAM6F
MPU SUPERVISOR 3V 8SOIC 761-STM708TAM6F
MPU SUPERVISOR 3V 8SOIC

MPU SUPERVISOR 3V 8SOIC

Supplier's Site
PMIC - Supervisors - STM708TAM6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM708TAM6F
PMIC - Supervisors STM708TAM6F
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM708TAM6F
Supervisory Circuits STM708TAM6F
Supervisory Circuits 5V Supervisor 200ms 1.6s Timer 40uA

Supervisory Circuits 5V Supervisor 200ms 1.6s Timer 40uA

Buy Now Datasheet
Supervisors - STM708TAM6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM708TAM6F
Supervisors STM708TAM6F
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number STM708TAM6F 497-10445-2-ND 691-STM708TAM6F 042933-STM708TAM6F STM708TAM6F 761-STM708TAM6F STM708TAM6F STM708TAM6F STM708TAM6F
Product Name Supervisors 3.08V SOIC Voltage Supervisor IC PMIC - PMIC - Supervisors - STM708TAM6F Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MPU SUPERVISOR 3V 8SOIC PMIC - Supervisors Supervisory Circuits Supervisors
Type SOIC; SOIC8 SOIC; "8-SOIC (0.154"", 3.90mm Width)" SO N SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Features Manual Reset
Output Options Active Low; Active High; Push-Pull, Totem Pole Inverting; Active Low; Active High Push-Pull, Totem Pole
Threshold 3.08 volts 3.08 volts 3.08 volts 3.08 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products