Manufacturer: STMicroelectronics
Win Source Part Number: 121603-STM6720SYWB6F
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.188V, 2.925V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Supervisor Push-Pull, Totem Pole 3 Channel SOT-23-6
3-Ch Voltage Supervisor, SOT-23-6, 800mV-5.5V, 35uA Product overview: STM6720SYWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 35uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6720SYWB6F can be used for catalog matching and distributor lookup.
IC SUPERVISOR 3 CHANNEL SOT23-6
IC SUPERVISOR 3 CHANNEL SOT23-6
Supervisory Circuits Dual triple ultra Lo Vltg supervisor
Supervisor Push-Pull, Totem Pole 3 Channel SOT-23-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 121603-STM6720SYWB6F | 497-7997-2-ND | 691-STM6720SYWB6F | STM6720SYWB6F | STM6720SYWB6F | STM6720SYWB6F | STM6720SYWB6F |
| Product Name | PMIC - PMIC - Supervisors - STM6720SYWB6F | Supervisors | 5.5V 35uA SOT-23 Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisory Circuits | Supervisors |
| Number of Supplies | 3; 3 | 3 | 3; 3 | ||||
| Output Options | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | SOT-23-6 | SOT-23; SOT-23-6 | SOT-23-6 | SOT-23; SOT-23-6 | SOT-23-6 | ||
| Threshold | 2.19 volts | 2.19 to 2.92 volts | 2.19 to ? volts | 2.19 to ? volts |