BATTERY FUEL GAUGE, LI-ION, CSP-10; Battery Management Function:Fuel Gauge; Battery Type:Li-Ion, Li-Pol; Supply Voltage Min:2.7V; Supply Voltage Max:4.2V; IC Case / Package:CSP; No. of Pins:10Pins; Interfaces:I2C; Product Range:- RoHS Compliant: Yes
LOGIC_INTERFACES_SUP
IC BATT MONITOR GAS GAUGE 10CSP
Battery Management Gas Guage IC Alarm SOC 0.25 Acc 45uA
Battery Battery Monitor IC 10-CSP (1.4x2.04)
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 24AC5416 | 06X3554 | STC3115AIJT | STC3115AIJT | STC3115AIJT |
| Product Name | Battery Fuel Gauge, Li-Ion, Csp-10; Battery Management Function Stmicroelectronics | Logic_Interfaces_Supervisors Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management | Battery Management |
| Pins | 10 |