The STLQ020C18R is a linear voltage regulator from Quarktwin Technology Ltd. designed to deliver a fixed output voltage of 1.8 V with a maximum output current of 200 mA. It operates within an input voltage range of 2 V to 5.5 V and features an ultra-low quiescent current of 300 nA at no load, which is beneficial for battery-powered applications requiring extended standby time. The device has a low dropout voltage of 160 mV at full load, ensuring efficient operation. This regulator includes features such as logic-controlled electronic shutdown, which reduces current consumption to 5 nA, and internal protections for overcurrent and thermal conditions. The output voltage accuracy is specified at 2% at room temperature and 3% across the full temperature range of -40 °C to +125 °C. The STLQ020C18R is available in a SOT323-5L package and is suitable for applications in smartphones, tablets, image sensors, wearable devices, and healthcare equipment.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | STLQ020C18R |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |