Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
Supervisory IC, 1-Ch, 4.5V-4.75V, 8TSSOP, SM, Active High Reset Product overview: STM813LDS6E from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 4.75V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, 4.75V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM813LDS6E can be used for catalog matching and distributor lookup.
Win Source Part Number: 1250960-STM813LDS6E
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 4.63V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STM813
Product Status: Obsolete
IC SUPERVISOR 1 CHANNEL 8TSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
IC SUPERVISOR 1 CHANNEL 8TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | STM813LDS6E-ND | 691-STM813LDS6E | 1250960-STM813LDS6E | STM813LDS6E | STM813LDS6E | STM813LDS6E |
| Product Name | Supervisors | 4.5V 4.75V Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Features | Manual Reset | |||||
| Output Options | Active High; Push-Pull, Totem Pole | Inverting; Active High | Push-Pull, Totem Pole | |||
| Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP | SSOP | SSOP; TSSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Threshold | 4.63 volts | 4.63 volts | 4.63 volts | 4.63 volts |