STMicroelectronics, Inc. PMIC - PMIC - Battery Management - STC3100IST STC3100IST

Description
Manufacturer: STMicroelectronics Win Source Part Number: 802597-STC3100IST Packaging: Reel Function: Battery Monitor Interface: I2C Battery Chemistry: Lithium-Ion Number of Cells: 1 Supplier Device Package: 8-MiniSO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Part Number Series: STC3100
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 802597-STC3100IST Packaging: Reel Function: Battery Monitor Interface: I2C Battery Chemistry: Lithium-Ion Number of Cells: 1 Supplier Device Package: 8-MiniSO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Part Number Series: STC3100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - STC3100IST - 802597-STC3100IST - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - STC3100IST
802597-STC3100IST
PMIC - PMIC - Battery Management - STC3100IST 802597-STC3100IST
Manufacturer: STMicroelectronics Win Source Part Number: 802597-STC3100IST Packaging: Reel Function: Battery Monitor Interface: I2C Battery Chemistry: Lithium-Ion Number of Cells: 1 Supplier Device Package: 8-MiniSO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Part Number Series: STC3100

Manufacturer: STMicroelectronics
Win Source Part Number: 802597-STC3100IST
Packaging: Reel
Function: Battery Monitor
Interface: I2C
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Supplier Device Package: 8-MiniSO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Part Number Series: STC3100

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - STC3100IST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
STC3100IST
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management STC3100IST
IC BATT MON LI-ION 1CELL 8MINISO

IC BATT MON LI-ION 1CELL 8MINISO

Supplier's Site
Battery Management - STC3100IST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
STC3100IST
Battery Management STC3100IST
Battery Battery Monitor IC Lithium Ion 8-MiniSO

Battery Battery Monitor IC Lithium Ion 8-MiniSO

Buy Now Datasheet
Batt Supervisor & Monitor, -40 To 85Degc; Battery Type Stmicroelectronics - 55T3932 - Newark, An Avnet Company
Chicago, IL, United States
Batt Supervisor & Monitor, -40 To 85Degc; Battery Type Stmicroelectronics
55T3932
Batt Supervisor & Monitor, -40 To 85Degc; Battery Type Stmicroelectronics 55T3932
BATT SUPERVISOR & MONITOR, -40 TO 85DEGC; Battery Type:Li-Ion; Interfaces:I2C; No. of Cells:1Cells; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; IC Case / Package:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

BATT SUPERVISOR & MONITOR, -40 TO 85DEGC; Battery Type:Li-Ion; Interfaces:I2C; No. of Cells:1Cells; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; IC Case / Package:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 802597-STC3100IST STC3100IST STC3100IST 55T3932
Product Name PMIC - PMIC - Battery Management - STC3100IST Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management Batt Supervisor & Monitor, -40 To 85Degc; Battery Type Stmicroelectronics
Output Options Inverting
Type SSOP SSOP; TSSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1069ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
Voltage References - 1921462 - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
TPS3809J25-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09J25QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers