STMicroelectronics, Inc. Dual 5.5V 35uA SOT-23 Voltage Supervisor IC STM6717SDWY6F

Description
Dual/Triple Voltage Supervisor, SOT-23-5, 800mV-5.5V, 35uA Product overview: STM6717SDWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 5.5V, 35uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6717SDWY6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual/Triple Voltage Supervisor, SOT-23-5, 800mV-5.5V, 35uA Product overview: STM6717SDWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 5.5V, 35uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6717SDWY6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5.5V 35uA SOT-23 Voltage Supervisor IC
691-STM6717SDWY6F
Dual 5.5V 35uA SOT-23 Voltage Supervisor IC 691-STM6717SDWY6F
Dual/Triple Voltage Supervisor, SOT-23-5, 800mV-5.5V, 35uA Product overview: STM6717SDWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 5.5V, 35uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6717SDWY6F can be used for catalog matching and distributor lookup.

Dual/Triple Voltage Supervisor, SOT-23-5, 800mV-5.5V, 35uA Product overview: STM6717SDWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 5.5V, 35uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6717SDWY6F can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - STM6717SDWY6F - 756945-STM6717SDWY6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6717SDWY6F
756945-STM6717SDWY6F
PMIC - PMIC - Supervisors - STM6717SDWY6F 756945-STM6717SDWY6F
Manufacturer: STMicroelectronics Win Source Part Number: 756945-STM6717SDWY6F Packaging: Reel Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140ms Minimum Voltage - Threshold: 0.788V, 2.925V Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-74A, SOT-753 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: STM6717 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 756945-STM6717SDWY6F
Packaging: Reel
Type: Multi-Voltage Supervisor
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140ms Minimum
Voltage - Threshold: 0.788V, 2.925V
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SC-74A, SOT-753
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: STM6717
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Supervisors - 497-6929-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-6929-6-ND
Supervisors 497-6929-6-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 497-6929-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-6929-1-ND
Supervisors 497-6929-1-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 497-6929-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-6929-2-ND
Supervisors 497-6929-2-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet
IC SUPERVISOR ULV RESET SOT23-5 - 761-STM6717SDWY6F - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR ULV RESET SOT23-5
761-STM6717SDWY6F
IC SUPERVISOR ULV RESET SOT23-5 761-STM6717SDWY6F
IC SUPERVISOR ULV RESET SOT23-5

IC SUPERVISOR ULV RESET SOT23-5

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6717SDWY6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6717SDWY6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6717SDWY6F
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - STM6717SDWY6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6717SDWY6F
PMIC - Supervisors STM6717SDWY6F
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - STM6717SDWY6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6717SDWY6F
Supervisors STM6717SDWY6F
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet
Voltage Supervisor, 5.5V, Sot-23-5; Threshold Voltage Stmicroelectronics - 45AC7644 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 5.5V, Sot-23-5; Threshold Voltage Stmicroelectronics
45AC7644
Voltage Supervisor, 5.5V, Sot-23-5; Threshold Voltage Stmicroelectronics 45AC7644
VOLTAGE SUPERVISOR, 5.5V, SOT-23-5; Threshold Voltage:2.925V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:800mV; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 5.5V, SOT-23-5; Threshold Voltage:2.925V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:800mV; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM6717SDWY6F 756945-STM6717SDWY6F 497-6929-6-ND 761-STM6717SDWY6F STM6717SDWY6F STM6717SDWY6F STM6717SDWY6F 45AC7644
Product Name Dual 5.5V 35uA SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - STM6717SDWY6F Supervisors IC SUPERVISOR ULV RESET SOT23-5 Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors Voltage Supervisor, 5.5V, Sot-23-5; Threshold Voltage Stmicroelectronics
Number of Supplies 2 2; 2 2; 2 2; 2 2; 2Monitors
Type SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
IQ 35 µA 35 µA
Supply Voltage 0.8000 to 5.5 volts 3.3 volts 0.8000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products