Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6
Dual Voltage Supervisor IC, SOT-23-6, 800mV-5.5V, 35uA Product overview: STM6778SYWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 5.5V, 35uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6778SYWB6F can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 109279-STM6778SYWB6F
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.188V, 2.925V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 2 CHANNEL SOT23-6
Supervisory Circuits Dual triple ultra Lo Vltg supervisor
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6
IC SUPERVISOR 2 CHANNEL SOT23-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 497-5248-2-ND | 691-STM6778SYWB6F | 109279-STM6778SYWB6F | STM6778SYWB6F | STM6778SYWB6F | STM6778SYWB6F | STM6778SYWB6F |
| Product Name | Supervisors | Dual 5.5V 35uA SOT-23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - STM6778SYWB6F | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisors | PMIC - Supervisors |
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | ||||
| Type | SOT-23; SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23; SOT-23-6 | ||
| Threshold | 2.19 to 2.92 volts | 2.19 volts | 2.19 to 2.92 volts | 2.19 to 2.92 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |