Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
5V Power-On Reset IC, SO Package, 4.25V/4.5V Threshold Product overview: STM704M6E from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.25V, 4.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.25V, 4.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM704M6E can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SO
IC SUPERVISOR 1 CHANNEL 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | STM704M6E-ND | 691-STM704M6E | STM704M6E | STM704M6E | STM704M6E |
| Product Name | Supervisors | 5V 4.25V 4.5V Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | ||||
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||
| Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SO | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Threshold | 4.4 volts | 4.4 volts | 4.4 volts |