STMicroelectronics, Inc. Supervisors STM6321RWY6F

Description
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
Request a Quote Datasheet
Description
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 497-4660-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4660-1-ND
Supervisors 497-4660-1-ND
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 497-4660-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4660-6-ND
Supervisors 497-4660-6-ND
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 497-4660-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4660-2-ND
Supervisors 497-4660-2-ND
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT-23 Voltage Supervisor IC
691-STM6321RWY6F
SOT-23 Voltage Supervisor IC 691-STM6321RWY6F
5-Pin SOT-23-5 Supervisor, Watchdog, Push-Button Reset Product overview: STM6321RWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6321RWY6F can be used for catalog matching and distributor lookup.

5-Pin SOT-23-5 Supervisor, Watchdog, Push-Button Reset Product overview: STM6321RWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6321RWY6F can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - STM6321RWY6F - 031322-STM6321RWY6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6321RWY6F
031322-STM6321RWY6F
PMIC - PMIC - Supervisors - STM6321RWY6F 031322-STM6321RWY6F
Manufacturer: STMicroelectronics Win Source Part Number: 031322-STM6321RWY6F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain, Push-Pull Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031322-STM6321RWY6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC SUPERVISOR PB RESET SOT23-5 - 761-STM6321RWY6F - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR PB RESET SOT23-5
761-STM6321RWY6F
IC SUPERVISOR PB RESET SOT23-5 761-STM6321RWY6F
IC SUPERVISOR PB RESET SOT23-5

IC SUPERVISOR PB RESET SOT23-5

Supplier's Site
Mpu Supervisor, 5.5V, Sot-23-5; Threshold Voltage Stmicroelectronics - 45AC7637 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor, 5.5V, Sot-23-5; Threshold Voltage Stmicroelectronics
45AC7637
Mpu Supervisor, 5.5V, Sot-23-5; Threshold Voltage Stmicroelectronics 45AC7637
MPU SUPERVISOR, 5.5V, SOT-23-5; Threshold Voltage:2.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Push-Pull / Active-Low, Open-Drain; Digital IC Case:SOT-23 RoHS Compliant: Yes

MPU SUPERVISOR, 5.5V, SOT-23-5; Threshold Voltage:2.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Push-Pull / Active-Low, Open-Drain; Digital IC Case:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6321RWY6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6321RWY6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6321RWY6F
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
STM6321RWY6F
Supervisory Circuits STM6321RWY6F
Supervisory Circuits SUPERVISOR WATCHDOG

Supervisory Circuits SUPERVISOR WATCHDOG

Buy Now Datasheet
PMIC - Supervisors - STM6321RWY6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6321RWY6F
PMIC - Supervisors STM6321RWY6F
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - STM6321RWY6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6321RWY6F
Supervisors STM6321RWY6F
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 497-4660-1-ND 691-STM6321RWY6F 031322-STM6321RWY6F 761-STM6321RWY6F 45AC7637 STM6321RWY6F STM6321RWY6F STM6321RWY6F STM6321RWY6F
Product Name Supervisors SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - STM6321RWY6F IC SUPERVISOR PB RESET SOT23-5 Mpu Supervisor, 5.5V, Sot-23-5; Threshold Voltage Stmicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors Supervisors
Features Manual Reset
Output Options Open Drain; Active Low; Active High Open Drain; Inverting; Active Low; Active High Open Drain Open Drain; Open Drain, Push-Pull Open Drain
Type SC-74A, SOT-753 SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Threshold 2.63 volts 2.63 volts 2.63 volts 2.63 volts 2.63 volts 2.63 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage References - 2060275P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
BQ27010 Li-Ion AND Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) - BQ27010DRKRG4 - Texas Instruments
Specs
Type VSON
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers