The STM706SDS6F is a precision voltage supervisor designed for monitoring power supply levels in various applications. It operates with a VCC monitoring range of 2.59 V to 3.15 V, depending on the specific variant. The device features a watchdog timer with a typical duration of 1.6 seconds and includes both active low and active high reset outputs. It has a low supply current of approximately 40 µA and can guarantee reset assertion down to a VCC of 1.0 V. The STM706SDS6F is suitable for industrial applications, with an operating temperature range of -40 °C to 85 °C, and is compliant with RoHS standards. This supervisor is ideal for use in computers, controllers, and intelligent instruments, providing reliable power monitoring and reset functionality.
Power Mgmt IC, 1-CH, 2.85-3V Reset, 5.5V, TSSOP-8, SM Product overview: STM706SDS6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 5.5V, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM706SDS6F can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 795734-STM706SDS6F
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Part Status: Obsolete(EOL)
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Family Name: STM706S
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): MAX6705ASKA+T; STM706SDS6E; STM706SDS6F; STM706SAM6F; MAX706TEUA-T; MAX706REUA; MAX706SEUA-T; MAX706SEUA;
Introduction Date: October 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC SUPERVISOR 1 CHANNEL 8TSSOP
IC SUPERVISOR 1 CHANNEL 8TSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-STM706SDS6F | 497-4981-2-ND | 795734-STM706SDS6F | STM706SDS6F | STM706SDS6F | STM706SDS6F |
| Product Name | 3V 5.5V TSSOP Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - STM706SDS6F | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |||
| Type | TSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| IQ | 40 µA | |||||
| Supply Voltage | 1 to 5.5 volts |