STMicroelectronics Integrated Circuits (ICs) - PMIC - Current Regulation/Management STEF033JR

Description
Win Source Part Number: 1253591-STEF033JR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 3.6A Voltage - Input: 3.1V ~ 8V Function: Electronic Fuse Package / Case: 9-UFBGA, FCBGA Supplier Device Package: 9-FlipChip (1.19x1.19) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -1138-STEF033JRDKR,1 138-STEF033JRCT,-113 8-STEF033JRTR,1138-S TEF033JRTR,497-18017 -2,1138-STEF033JRDKR ,497-18017-1,-1138-S TEF033JRCT,497-18017 -6 Base Product Number: STEF033
Request a Quote Datasheet
Description
Win Source Part Number: 1253591-STEF033JR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 3.6A Voltage - Input: 3.1V ~ 8V Function: Electronic Fuse Package / Case: 9-UFBGA, FCBGA Supplier Device Package: 9-FlipChip (1.19x1.19) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -1138-STEF033JRDKR,1 138-STEF033JRCT,-113 8-STEF033JRTR,1138-S TEF033JRTR,497-18017 -2,1138-STEF033JRDKR ,497-18017-1,-1138-S TEF033JRCT,497-18017 -6 Base Product Number: STEF033
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1253591-STEF033JR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1253591-STEF033JR
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1253591-STEF033JR
Win Source Part Number: 1253591-STEF033JR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 3.6A Voltage - Input: 3.1V ~ 8V Function: Electronic Fuse Package / Case: 9-UFBGA, FCBGA Supplier Device Package: 9-FlipChip (1.19x1.19) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -1138-STEF033JRDKR,1 138-STEF033JRCT,-113 8-STEF033JRTR,1138-S TEF033JRTR,497-18017 -2,1138-STEF033JRDKR ,497-18017-1,-1138-S TEF033JRCT,497-18017 -6 Base Product Number: STEF033

Win Source Part Number: 1253591-STEF033JR
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 3.6A
Voltage - Input: 3.1V ~ 8V
Function: Electronic Fuse
Package / Case: 9-UFBGA, FCBGA
Supplier Device Package: 9-FlipChip (1.19x1.19)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -1138-STEF033JRDKR,1138-STEF033JRCT,-1138-STEF033JRTR,1138-STEF033JRTR,497-18017-2,1138-STEF033JRDKR,497-18017-1,-1138-STEF033JRCT,497-18017-6
Base Product Number: STEF033

Buy Now Datasheet
Current Regulation/Management - STEF033JR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
STEF033JR
Current Regulation/Management STEF033JR
Electronic Fuse Regulator 3.6A 9-FlipChip (1.19x1.19)

Electronic Fuse Regulator 3.6A 9-FlipChip (1.19x1.19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253591-STEF033JR STEF033JR
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1900098P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWG4 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers