Dual push-button smart reset with user-adjustable setup delays Product overview: STM6505RCABDG6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6505RCABDG6F can be used for catalog matching and distributor lookup.
Win Source Part Number: 1250934-STM6505RCABD
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: Smart Reset™
Type: Reset Timer
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 240ms Minimum
Voltage - Threshold: 2.625V
Package / Case: 8-WFDFN
Supplier Device Package: 8-TDFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 1805-STM6505RCABDG6F
Base Product Number: STM6505
Product Status: Obsolete
Supervisor Open Drain or Open Collector 1 Channel 8-TDFN (2x2)
Supervisor Open Drain or Open Collector 1 Channel 8-TDFN (2x2)
IC SUPERVISOR 1 CHANNEL 8TDFN
IC SUPERVISOR 1 CHANNEL 8TDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-STM6505RCABDG6F | 1250934-STM6505RCABDG6F | 497-10531-2-ND | STM6505RCABDG6F | STM6505RCABDG6F | STM6505RCABDG6F |
| Product Name | Dual Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |||
| IQ | 2.2 µA | |||||
| Supply Voltage | -0.3000 to 5.5 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector |