5-Pin SOT-23-5 Supervisor, Watchdog, Push-Button Reset Product overview: STM6822LWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6822LWY6F can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1261461-STM6822LWY6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.63V
Family Name: STM6822
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): EM6323DYSP5B-4.6; EM6323RYSP5B-4.6+; EM6323HYSP5B-4.6;
Introduction Date: May 14, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
IC SUPERVISOR PB RESET SOT23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:4.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Push-Pull / Active-Low, Open-Drain; Digital IC RoHS Compliant: Yes
Supervisory Circuits SUPERVISOR WATCHDOG
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-STM6822LWY6F | 1261461-STM6822LWY6F | 497-STM6822LWY6FTR-ND | 761-STM6822LWY6F | STM6822LWY6F | STM6822LWY6F | STM6822LWY6F | 07AH7068 | STM6822LWY6F |
| Product Name | SOT-23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - STM6822LWY6F | Supervisors | IC SUPERVISOR PB RESET SOT23-5 | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Stmicroelectronics | Supervisory Circuits |
| Number of Supplies | 1 | 1; 1 | 1; 1 | 1; 1 | 1; 1Monitors | ||||
| Type | SOT-23-5 | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | ||||
| IQ | 17 µA | 17 µA | |||||||
| Supply Voltage | 1 to 5.5 volts | 5.5 volts | 1 to 5.5 volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |