STMicroelectronics Integrated Circuits (ICs) - PMIC - Current Regulation/Management STEF05LJR

Description
Win Source Part Number: 1253588-STEF05LJR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 2.5A Voltage - Input: 4.5V ~ 8V Function: Electronic Fuse Package / Case: 9-UFBGA, FCBGA Supplier Device Package: 9-FlipChip (1.19x1.19) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STEF05
Request a Quote Datasheet
Description
Win Source Part Number: 1253588-STEF05LJR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 2.5A Voltage - Input: 4.5V ~ 8V Function: Electronic Fuse Package / Case: 9-UFBGA, FCBGA Supplier Device Package: 9-FlipChip (1.19x1.19) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STEF05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1253588-STEF05LJR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1253588-STEF05LJR
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1253588-STEF05LJR
Win Source Part Number: 1253588-STEF05LJR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 2.5A Voltage - Input: 4.5V ~ 8V Function: Electronic Fuse Package / Case: 9-UFBGA, FCBGA Supplier Device Package: 9-FlipChip (1.19x1.19) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STEF05

Win Source Part Number: 1253588-STEF05LJR
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 2.5A
Voltage - Input: 4.5V ~ 8V
Function: Electronic Fuse
Package / Case: 9-UFBGA, FCBGA
Supplier Device Package: 9-FlipChip (1.19x1.19)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STEF05

Buy Now Datasheet
Current Regulation/Management - STEF05LJR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
STEF05LJR
Current Regulation/Management STEF05LJR
Electronic Fuse Regulator 2.5A 9-FlipChip (1.19x1.19)

Electronic Fuse Regulator 2.5A 9-FlipChip (1.19x1.19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253588-STEF05LJR STEF05LJR
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901662P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details
PMIC - Supervisors - ADM1067ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details