Manufacturer: STMicroelectronics
Win Source Part Number: 031318-STM6315LBW13F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 20 ms Minimum
Voltage - Threshold: 4.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-143-4
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 1 Channel SOT-143-4
Supervisor Open Drain or Open Collector 1 Channel SOT-143-4
Supervisor Open Drain or Open Collector 1 Channel SOT-143-4
Reset IC, 4.5V-4.7V, 15uA, SOT-143-4, SM Product overview: STM6315LBW13F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 4.7V, 15uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, 4.7V, 15uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6315LBW13F can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SOT143-4
Supervisor Open Drain or Open Collector 1 Channel SOT-143-4
Supervisory Circuits Open Drain Microprocessor Reset
IC SUPERVISOR 1 CHANNEL SOT143-4
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 031318-STM6315LBW13F | 497-STM6315LBW13FTR-ND | 691-STM6315LBW13F | STM6315LBW13F | STM6315LBW13F | STM6315LBW13F | STM6315LBW13F |
| Product Name | PMIC - PMIC - Supervisors - STM6315LBW13F | Supervisors | 4.5V 4.7V 15uA Voltage Supervisor IC | PMIC - Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | ||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | SOT-143-4 | TO-253-4, TO-253AA | SOT-143-4 | TO-253-4, TO-253AA | TO-253-4, TO-253AA | ||
| Threshold | 4.63 volts | 4.63 volts | 4.63 volts | 4.63 volts |