STMicroelectronics, Inc. Supervisors STM809LWX6F

Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 497-3378-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3378-1-ND
Supervisors 497-3378-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-3378-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3378-2-ND
Supervisors 497-3378-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-3378-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3378-6-ND
Supervisors 497-3378-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - STM809LWX6F - 021011-STM809LWX6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM809LWX6F
021011-STM809LWX6F
PMIC - PMIC - Supervisors - STM809LWX6F 021011-STM809LWX6F
Manufacturer: STMicroelectronics Win Source Part Number: 021011-STM809LWX6F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.63V Family Name: STM809 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): MIC809LUY-TR; MIC809MU; MAX6330LUR-T; FM809LS3X; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 021011-STM809LWX6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.63V
Family Name: STM809
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): MIC809LUY-TR; MIC809MU; MAX6330LUR-T; FM809LS3X;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
4.56V 4.7V 15uA SOT-23 Voltage Supervisor IC
691-STM809LWX6F
4.56V 4.7V 15uA SOT-23 Voltage Supervisor IC 691-STM809LWX6F
Reset IC, Active Low, 4.56V-4.7V, SOT-23, 15uA, 320mW Product overview: STM809LWX6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.56V, 4.7V, 15uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.56V, 4.7V, 15uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM809LWX6F can be used for catalog matching and distributor lookup.

Reset IC, Active Low, 4.56V-4.7V, SOT-23, 15uA, 320mW Product overview: STM809LWX6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.56V, 4.7V, 15uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.56V, 4.7V, 15uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM809LWX6F can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Supervisors - 1685840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1685840
Voltage Supervisors 1685840
Microprocessor Reset Circuit STM809LWX6F

Microprocessor Reset Circuit STM809LWX6F

Supplier's Site
Supervisors - STM809LWX6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM809LWX6F
Supervisors STM809LWX6F
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM809LWX6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM809LWX6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM809LWX6F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Shenzhen, China
PMIC - Supervisors
STM809LWX6F
PMIC - Supervisors STM809LWX6F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Mpu Low Reset 4.63V, Sot-23-3, 809; Threshold Voltage Stmicroelectronics - 97J2737 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Low Reset 4.63V, Sot-23-3, 809; Threshold Voltage Stmicroelectronics
97J2737
Mpu Low Reset 4.63V, Sot-23-3, 809; Threshold Voltage Stmicroelectronics 97J2737
MPU LOW RESET 4.63V, SOT-23-3, 809; Threshold Voltage:4.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay RoHS Compliant: Yes

MPU LOW RESET 4.63V, SOT-23-3, 809; Threshold Voltage:4.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM809LWX6F
Supervisory Circuits STM809LWX6F
Supervisory Circuits 4.63V Reset 140ms

Supervisory Circuits 4.63V Reset 140ms

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 497-3378-1-ND 021011-STM809LWX6F 691-STM809LWX6F 1685840 STM809LWX6F STM809LWX6F STM809LWX6F 97J2737 STM809LWX6F
Product Name Supervisors PMIC - PMIC - Supervisors - STM809LWX6F 4.56V 4.7V 15uA SOT-23 Voltage Supervisor IC Voltage Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Mpu Low Reset 4.63V, Sot-23-3, 809; Threshold Voltage Stmicroelectronics Supervisory Circuits
Features Manual Reset
Output Options Active Low; Push-Pull, Totem Pole Inverting; Active Low Active Low; Active low, push-pull Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT-23 SOT-23; Sot-23 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Threshold 4.63 volts 4.63 volts 4.63 volts 4.63 volts 4.63 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1186-1ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 7974816 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage References - 1906526 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details