Manufacturer: STMicroelectronics
Win Source Part Number: 1103422-STM6717SVWY6
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.575V, 2.925V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Dual/Triple Voltage Supervisor, SOT-23-5, 800mV-5.5V Product overview: STM6717SVWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6717SVWY6F can be used for catalog matching and distributor lookup.
Supervisory Circuits Dual/Triple Ultra- Low Voltage Super.
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
IC SUPERVISOR 2 CHANNEL SOT23-5
IC SUPERVISOR 2 CHANNEL SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1103422-STM6717SVWY6F | 497-5181-2-ND | 691-STM6717SVWY6F | STM6717SVWY6F | STM6717SVWY6F | STM6717SVWY6F | STM6717SVWY6F |
| Product Name | PMIC - PMIC - Supervisors - STM6717SVWY6F | Supervisors | Dual 5.5V SOT-23 Voltage Supervisor IC | Supervisory Circuits | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 2; 2 | 2 | 2; 2 | ||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | SOT-23-5 | SC-74A, SOT-753 | SOT-23-5 | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Threshold | 1.57 volts | 1.57 to 2.92 volts | 1.57 to 2.92 volts | 1.57 to 2.92 volts |