STMicroelectronics, Inc. 4.3V SOT-23 Voltage Supervisor IC STM6823MWY6F

Description
5-Pin Supervisor IC, 4.3V Reset, Watchdog, SOT-23-5 Product overview: STM6823MWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6823MWY6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5-Pin Supervisor IC, 4.3V Reset, Watchdog, SOT-23-5 Product overview: STM6823MWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6823MWY6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.3V SOT-23 Voltage Supervisor IC
691-STM6823MWY6F
4.3V SOT-23 Voltage Supervisor IC 691-STM6823MWY6F
5-Pin Supervisor IC, 4.3V Reset, Watchdog, SOT-23-5 Product overview: STM6823MWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6823MWY6F can be used for catalog matching and distributor lookup.

5-Pin Supervisor IC, 4.3V Reset, Watchdog, SOT-23-5 Product overview: STM6823MWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6823MWY6F can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - 497-4794-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4794-2-ND
Supervisors 497-4794-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 497-4794-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4794-6-ND
Supervisors 497-4794-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 497-4794-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4794-1-ND
Supervisors 497-4794-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - STM6823MWY6F - 031361-STM6823MWY6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6823MWY6F
031361-STM6823MWY6F
PMIC - PMIC - Supervisors - STM6823MWY6F 031361-STM6823MWY6F
Manufacturer: STMicroelectronics Win Source Part Number: 031361-STM6823MWY6F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.39V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031361-STM6823MWY6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.39V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - STM6823MWY6F - Rochester Electronics
Newburyport, MA, United States
STM6823 - Reset and Supervisor ICs-RESET A

STM6823 - Reset and Supervisor ICs-RESET A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM6823MWY6F
Supervisory Circuits STM6823MWY6F
Supervisory Circuits 4.270 to 4.490VRST Watchdog/Manual Inpt

Supervisory Circuits 4.270 to 4.490VRST Watchdog/Manual Inpt

Buy Now Datasheet
Supervisors - STM6823MWY6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6823MWY6F
Supervisors STM6823MWY6F
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6823MWY6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6823MWY6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6823MWY6F
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - STM6823MWY6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6823MWY6F
PMIC - Supervisors STM6823MWY6F
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM6823MWY6F 497-4794-2-ND 031361-STM6823MWY6F STM6823MWY6F STM6823MWY6F STM6823MWY6F STM6823MWY6F STM6823MWY6F
Product Name 4.3V SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - STM6823MWY6F Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1 1; 1
Type SOT-23-5 SC-74A, SOT-753 SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 17 µA
Supply Voltage 1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4.38V Voltage Supervisor IC - 691-STM812MW16F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers
Voltage References - 1219571 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details