Supervisor Open Drain, Push-Pull 1 Channel 8-TDFN (2x2)
1.575V 8-Pin TDFN Supervisory IC, 1 Supervisor, SM Product overview: STM6513VEIEDG6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.575V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6513VEIEDG6F can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 116564-STM6513VEIEDG
Packaging: Reel - TR
Type: Reset Timer
Mounting: SMD (SMT)
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 1.575V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TDFN (2x2)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Supervisory Circuits Smart reset Smart reset
IC SUPERVISOR 1 CHANNEL 8TDFN
IC SUPERVISOR 1.58V 8TDFN
Supervisor Open Drain, Push-Pull 1 Channel 8-TDFN (2x2)
IC SUPERVISOR 1 CHANNEL 8TDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 497-10126-2-ND | 691-STM6513VEIEDG6F | 116564-STM6513VEIEDG6F | STM6513VEIEDG6F | STM6513VEIEDG6F | 761-STM6513VEIEDG6F | STM6513VEIEDG6F | STM6513VEIEDG6F |
| Product Name | Supervisors | 1.575V Voltage Supervisor IC | PMIC - PMIC - Supervisors - STM6513VEIEDG6F | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | IC SUPERVISOR 1.58V 8TDFN | Supervisors | PMIC - Supervisors |
| Features | Manual Reset | |||||||
| Output Options | Open Drain; Active Low; Active High | Open Drain; Inverting; Active Low; Active High | Open Drain | Open Drain | Open Drain; Open Drain, Push-Pull | |||
| Type | 8-WFDFN Exposed Pad | TDFN | 8-TDFN (2x2) | 8-TDFN | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | ||
| Pins | 8 | 8 | 8 | |||||
| Threshold | 1.57 volts | 1.57 volts | 1.57 volts | 1.57 volts | 1.57 volts |