STMicroelectronics, Inc. PMIC - PMIC - Supervisors - STM802MM6E STM802MM6E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 807085-STM802MM6E Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active Low Part Status: Obsolete (End Of Life) Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 4.4V Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: STM802
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 807085-STM802MM6E Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active Low Part Status: Obsolete (End Of Life) Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 4.4V Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: STM802
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - STM802MM6E - 807085-STM802MM6E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM802MM6E
807085-STM802MM6E
PMIC - PMIC - Supervisors - STM802MM6E 807085-STM802MM6E
Manufacturer: STMicroelectronics Win Source Part Number: 807085-STM802MM6E Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active Low Part Status: Obsolete (End Of Life) Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 4.4V Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: STM802

Manufacturer: STMicroelectronics
Win Source Part Number: 807085-STM802MM6E
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Part Status: Obsolete (End Of Life)
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 4.4V
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Part Number Series: STM802

Buy Now
Singapore, Singapore
5V 4.25V 4.5V Voltage Supervisor IC
691-STM802MM6E
5V 4.25V 4.5V Voltage Supervisor IC 691-STM802MM6E
5V Reset IC, 4.25V-4.5V Threshold, 60uA, SO, SM Product overview: STM802MM6E from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.25V, 4.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.25V, 4.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM802MM6E can be used for catalog matching and distributor lookup.

5V Reset IC, 4.25V-4.5V Threshold, 60uA, SO, SM Product overview: STM802MM6E from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.25V, 4.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.25V, 4.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM802MM6E can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - STM802MM6E-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
STM802MM6E-ND
Supervisors STM802MM6E-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - STM802MM6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM802MM6E
Supervisors STM802MM6E
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM802MM6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM802MM6E
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM802MM6E
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site
PMIC - Supervisors - STM802MM6E - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM802MM6E
PMIC - Supervisors STM802MM6E
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 807085-STM802MM6E 691-STM802MM6E STM802MM6E-ND STM802MM6E STM802MM6E STM802MM6E
Product Name PMIC - PMIC - Supervisors - STM802MM6E 5V 4.25V 4.5V Voltage Supervisor IC Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1 1; 1
Output Options Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOIC SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Threshold 4.4 volts 4.4 volts 4.4 volts 4.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details