STMicroelectronics Integrated Circuits (ICs) - PMIC - Current Regulation/Management STEF12SPUR

Description
Win Source Part Number: 1253593-STEF12SPUR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 3.5A Voltage - Input: 10V ~ 13.8V Function: Electronic Fuse Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-STEF12SPURTR,497 -STEF12SPURCT,497-ST EF12SPURDKR Base Product Number: STEF12
Request a Quote Datasheet
Description
Win Source Part Number: 1253593-STEF12SPUR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 3.5A Voltage - Input: 10V ~ 13.8V Function: Electronic Fuse Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-STEF12SPURTR,497 -STEF12SPURCT,497-ST EF12SPURDKR Base Product Number: STEF12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1253593-STEF12SPUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1253593-STEF12SPUR
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1253593-STEF12SPUR
Win Source Part Number: 1253593-STEF12SPUR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 3.5A Voltage - Input: 10V ~ 13.8V Function: Electronic Fuse Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-STEF12SPURTR,497 -STEF12SPURCT,497-ST EF12SPURDKR Base Product Number: STEF12

Win Source Part Number: 1253593-STEF12SPUR
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 3.5A
Voltage - Input: 10V ~ 13.8V
Function: Electronic Fuse
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-STEF12SPURTR,497-STEF12SPURCT,497-STEF12SPURDKR
Base Product Number: STEF12

Buy Now Datasheet
Current Regulation/Management - STEF12SPUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
STEF12SPUR
Current Regulation/Management STEF12SPUR
Electronic Fuse Regulator 3.5A 10-DFN (3x3)

Electronic Fuse Regulator 3.5A 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253593-STEF12SPUR STEF12SPUR
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467624 - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details