STMicroelectronics PMIC - PMIC - Power Management - Specialized - STBP120AVDK6F STBP120AVDK6F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031095-STBP120AVDK6F Packaging: Reel - TR Applications: Overload Protection Mounting: SMD (SMT) Family Name: STBP120 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-TDFN (2.5x2.0) Supply Voltage - Operating: 1.2 V to 28 V Operating Supply Current: 170μA Introduction Date: March 20, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031095-STBP120AVDK6F Packaging: Reel - TR Applications: Overload Protection Mounting: SMD (SMT) Family Name: STBP120 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-TDFN (2.5x2.0) Supply Voltage - Operating: 1.2 V to 28 V Operating Supply Current: 170μA Introduction Date: March 20, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - STBP120AVDK6F - 031095-STBP120AVDK6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - STBP120AVDK6F
031095-STBP120AVDK6F
PMIC - PMIC - Power Management - Specialized - STBP120AVDK6F 031095-STBP120AVDK6F
Manufacturer: STMicroelectronics Win Source Part Number: 031095-STBP120AVDK6F Packaging: Reel - TR Applications: Overload Protection Mounting: SMD (SMT) Family Name: STBP120 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-TDFN (2.5x2.0) Supply Voltage - Operating: 1.2 V to 28 V Operating Supply Current: 170μA Introduction Date: March 20, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031095-STBP120AVDK6F
Packaging: Reel - TR
Applications: Overload Protection
Mounting: SMD (SMT)
Family Name: STBP120
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-TDFN (2.5x2.0)
Supply Voltage - Operating: 1.2 V to 28 V
Operating Supply Current: 170μA
Introduction Date: March 20, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STBP120AVDK6F
Supervisory Circuits STBP120AVDK6F
Supervisory Circuits Protection Device Thermal Shutdown

Supervisory Circuits Protection Device Thermal Shutdown

Buy Now Datasheet
Power Management - Specialized - STBP120AVDK6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STBP120AVDK6F
Power Management - Specialized STBP120AVDK6F
Overload Protection PMIC 10-TDFN (2.5x2.0)

Overload Protection PMIC 10-TDFN (2.5x2.0)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 031095-STBP120AVDK6F STBP120AVDK6F STBP120AVDK6F
Product Name PMIC - PMIC - Power Management - Specialized - STBP120AVDK6F Supervisory Circuits Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228925 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low
View Details
Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details