STMicroelectronics, Inc. Supervisors STM6777TWWB6F

Description
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 497-8001-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-8001-2-ND
Supervisors 497-8001-2-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 497-8001-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-8001-6-ND
Supervisors 497-8001-6-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 497-8001-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-8001-1-ND
Supervisors 497-8001-1-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Supervisors - STM6777TWWB6F - 708587-STM6777TWWB6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6777TWWB6F
708587-STM6777TWWB6F
PMIC - PMIC - Supervisors - STM6777TWWB6F 708587-STM6777TWWB6F
Manufacturer: STMicroelectronics Win Source Part Number: 708587-STM6777TWWB6F Series: TPS series Packaging: Reel - TR Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 1.665V, 3.075V Family Name: STM6777 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): MAX6715UTSVD5+T; MAX6715UTSVD2+T; MAX6715AUTSVD4+T; Introduction Date: May 14, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708587-STM6777TWWB6F
Series: TPS series
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.665V, 3.075V
Family Name: STM6777
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): MAX6715UTSVD5+T; MAX6715UTSVD2+T; MAX6715AUTSVD4+T;
Introduction Date: May 14, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V 35uA SOT-23 Voltage Supervisor IC
691-STM6777TWWB6F
Dual 5.5V 35uA SOT-23 Voltage Supervisor IC 691-STM6777TWWB6F
Dual Voltage Supervisor, SOT-23-6, 800mV-5.5V, 35uA Product overview: STM6777TWWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 5.5V, 35uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6777TWWB6F can be used for catalog matching and distributor lookup.

Dual Voltage Supervisor, SOT-23-6, 800mV-5.5V, 35uA Product overview: STM6777TWWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 5.5V, 35uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6777TWWB6F can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Supervisor, 5.5V, Sot-23-6; Threshold Voltage Stmicroelectronics - 45AC7646 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 5.5V, Sot-23-6; Threshold Voltage Stmicroelectronics
45AC7646
Voltage Supervisor, 5.5V, Sot-23-6; Threshold Voltage Stmicroelectronics 45AC7646
VOLTAGE SUPERVISOR, 5.5V, SOT-23-6; Threshold Voltage:3.075V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:800mV; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:6Pins RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 5.5V, SOT-23-6; Threshold Voltage:3.075V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:800mV; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM6777TWWB6F
Supervisory Circuits STM6777TWWB6F
Supervisory Circuits Dual triple ultra Lo Vltg supervisor

Supervisory Circuits Dual triple ultra Lo Vltg supervisor

Buy Now Datasheet
PMIC - Supervisors - STM6777TWWB6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6777TWWB6F
PMIC - Supervisors STM6777TWWB6F
IC SUPERVISOR 2 CHANNEL SOT23-6

IC SUPERVISOR 2 CHANNEL SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6777TWWB6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6777TWWB6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6777TWWB6F
IC SUPERVISOR 2 CHANNEL SOT23-6

IC SUPERVISOR 2 CHANNEL SOT23-6

Supplier's Site
Supervisors - STM6777TWWB6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6777TWWB6F
Supervisors STM6777TWWB6F
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 497-8001-2-ND 708587-STM6777TWWB6F 691-STM6777TWWB6F 45AC7646 STM6777TWWB6F STM6777TWWB6F STM6777TWWB6F STM6777TWWB6F
Product Name Supervisors PMIC - PMIC - Supervisors - STM6777TWWB6F Dual 5.5V 35uA SOT-23 Voltage Supervisor IC Voltage Supervisor, 5.5V, Sot-23-6; Threshold Voltage Stmicroelectronics Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23; SOT-23-6 SOT-23-6 SOT-23; SOT-23-6 SOT-23-6
Threshold 1.67 to 3.08 volts 1.67 volts 3.08 volts 1.67 to 3.08 volts 1.67 to 3.08 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details
PMIC - Supervisors - ADM1062ACP-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details