Win Source Part Number: 1372303-STM6710LWB7F
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 52 pct.
Type: Multi-Voltage Supervisor
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Base Product Number: STM6710
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output: Open Drain or Open Collector
Number of Voltages Monitored: 4
Voltage - Threshold: 1.67V, 3.08V, Adj, Adj
Reset: Active Low
Reset Timeout: 140ms Minimum
Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
MICROPROCESSOR SUPERVISORS AND R
Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
MPU SUPERVISOR, SOT23, -40 TO 105DEG C ROHS COMPLIANT: YES
MICROPROCESSOR SUPERVISORS AND R
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1372303-STM6710LWB7F | 497-STM6710LWB7FDKR-ND | STM6710LWB7F | STM6710LWB7F | 22AJ0484 | STM6710LWB7F |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Mpu Supervisor, Sot23, -40 To 105Deg C Rohs Compliant Stmicroelectronics | PMIC - Supervisors |
| Number of Supplies | 4; 4 | 4; 4 |