STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized STLUX285ATR

Description
Win Source Part Number: 1253153-STLUX285ATR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Lighting Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 5.5V Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STLUX Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253153-STLUX285ATR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Lighting Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 5.5V Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STLUX Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253153-STLUX285ATR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253153-STLUX285ATR
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253153-STLUX285ATR
Win Source Part Number: 1253153-STLUX285ATR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Lighting Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 5.5V Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STLUX Product Status: Obsolete

Win Source Part Number: 1253153-STLUX285ATR
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel (TR)
Applications: Lighting
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Supply: 3V ~ 5.5V
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STLUX
Product Status: Obsolete

Buy Now Datasheet
Power Management - Specialized - STLUX285ATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STLUX285ATR
Power Management - Specialized STLUX285ATR
Lighting PMIC 28-TSSOP

Lighting PMIC 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253153-STLUX285ATR STLUX285ATR
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-18ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details