STMicroelectronics, Inc. Voltage Supervisors STM6322SWY6F

Description
Processor Supervisor 2.93V w/WDT & Reset
Request a Quote
Description
Processor Supervisor 2.93V w/WDT & Reset
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM6322SWY6F is a 5-pin supervisor IC designed for precision monitoring of power supply voltages at levels of 5V, 3.3V, 3V, or 2.5V. It features both active low and active high reset outputs, which can be configured as push-pull or open-drain. The device includes a watchdog timer with a typical timeout period of 1.6 seconds and a manual reset input for added control. It operates with a low supply current of approximately 3 µA and guarantees reset assertion down to a supply voltage of 1.0V. The STM6322SWY6F is rated for an industrial temperature range of -40 to +85 °C and is compliant with RoHS standards, ensuring it meets environmental regulations. This product is suitable for applications requiring reliable voltage monitoring and reset functionality in compact designs.

Datasheet Summary
Powered by GS/AI

The STM6322SWY6F is a 5-pin supervisor IC designed for precision monitoring of power supply voltages at levels of 5V, 3.3V, 3V, or 2.5V. It features both active low and active high reset outputs, which can be configured as push-pull or open-drain. The device includes a watchdog timer with a typical timeout period of 1.6 seconds and a manual reset input for added control. It operates with a low supply current of approximately 3 µA and guarantees reset assertion down to a supply voltage of 1.0V. The STM6322SWY6F is rated for an industrial temperature range of -40 to +85 °C and is compliant with RoHS standards, ensuring it meets environmental regulations. This product is suitable for applications requiring reliable voltage monitoring and reset functionality in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Supervisors - 6861491P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6861491P
Voltage Supervisors 6861491P
Processor Supervisor 2.93V w/WDT & Reset

Processor Supervisor 2.93V w/WDT & Reset

Supplier's Site
Voltage Supervisors - 1686338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1686338
Voltage Supervisors 1686338
Processor Supervisor 2.93V w/WDT & Reset

Processor Supervisor 2.93V w/WDT & Reset

Supplier's Site
Singapore, Singapore
1V 5.5V 2.89V SOT-23 Voltage Supervisor IC
691-STM6322SWY6F
1V 5.5V 2.89V SOT-23 Voltage Supervisor IC 691-STM6322SWY6F
5-Pin SOT-23-5 Supervisor, 1V-5.5V, 2.89V-2.96V Reset, 12uA Product overview: STM6322SWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 5.5V, 2.89V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1V, 5.5V, 2.89V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6322SWY6F can be used for catalog matching and distributor lookup.

5-Pin SOT-23-5 Supervisor, 1V-5.5V, 2.89V-2.96V Reset, 12uA Product overview: STM6322SWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 5.5V, 2.89V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1V, 5.5V, 2.89V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6322SWY6F can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - STM6322SWY6F - 1103417-STM6322SWY6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6322SWY6F
1103417-STM6322SWY6F
PMIC - PMIC - Supervisors - STM6322SWY6F 1103417-STM6322SWY6F
Manufacturer: STMicroelectronics Win Source Part Number: 1103417-STM6322SWY6F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain, Push-Pull Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Alternative Parts (Cross-Reference): MAX6322HPUK29C+T; STM6322TWY6E; STM6322SWY6E; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103417-STM6322SWY6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Alternative Parts (Cross-Reference): MAX6322HPUK29C+T; STM6322TWY6E; STM6322SWY6E;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 497-4663-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4663-6-ND
Supervisors 497-4663-6-ND
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 497-4663-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4663-2-ND
Supervisors 497-4663-2-ND
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 497-4663-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4663-1-ND
Supervisors 497-4663-1-ND
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM6322SWY6F
Supervisory Circuits STM6322SWY6F
Supervisory Circuits SUPERVISOR WATCHDOG

Supervisory Circuits SUPERVISOR WATCHDOG

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6322SWY6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6322SWY6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6322SWY6F
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - STM6322SWY6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6322SWY6F
PMIC - Supervisors STM6322SWY6F
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - STM6322SWY6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6322SWY6F
Supervisors STM6322SWY6F
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Buy Now Datasheet
Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Stmicroelectronics - 26AH0241 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Stmicroelectronics
26AH0241
Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Stmicroelectronics 26AH0241
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-High, Push-Pull / Active-Low, Open-Drain; Digital IC RoHS Compliant: Yes

MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-High, Push-Pull / Active-Low, Open-Drain; Digital IC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 6861491P 1686338 691-STM6322SWY6F 1103417-STM6322SWY6F 497-4663-6-ND STM6322SWY6F STM6322SWY6F STM6322SWY6F STM6322SWY6F 26AH0241
Product Name Voltage Supervisors Voltage Supervisors 1V 5.5V 2.89V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - STM6322SWY6F Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Stmicroelectronics
Number of Supplies 1 1 1 1; 1 1; 1 1; 1Monitors
Features Manual Reset Manual Reset Manual Reset Manual Reset
Output Options Open Drain; Active Low; Active High; Active Low, Open Drain, Active High, Push Pull Open Drain; Active Low; Active High; Active high, active low, open drain, push-pull Open Drain; Inverting; Active Low; Active High Open Drain; Active Low; Active High Open Drain; Open Drain, Push-Pull Open Drain
Type SOT-23; Sot-23 SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Pins 5
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1186-2ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 2466665 - RS Components, Ltd.
Specs
Features Power Fail Warning
Output Options Active Low; Active Low
Type SOT-23; SOT-23
View Details
TPS3824-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
7 suppliers