STMicroelectronics, Inc. 5V 4.25V 4.5V Voltage Supervisor IC STM706YM7F

Description
5V Power-On Reset IC, SO, 4.25V/4.5V Threshold, 60uA, 125°C Product overview: STM706YM7F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.25V, 4.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.25V, 4.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM706YM7F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V Power-On Reset IC, SO, 4.25V/4.5V Threshold, 60uA, 125°C Product overview: STM706YM7F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.25V, 4.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.25V, 4.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM706YM7F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 4.25V 4.5V Voltage Supervisor IC
691-STM706YM7F
5V 4.25V 4.5V Voltage Supervisor IC 691-STM706YM7F
5V Power-On Reset IC, SO, 4.25V/4.5V Threshold, 60uA, 125°C Product overview: STM706YM7F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.25V, 4.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.25V, 4.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM706YM7F can be used for catalog matching and distributor lookup.

5V Power-On Reset IC, SO, 4.25V/4.5V Threshold, 60uA, 125°C Product overview: STM706YM7F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.25V, 4.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.25V, 4.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM706YM7F can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - 497-14847-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-14847-2-ND
Supervisors 497-14847-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 497-14847-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-14847-6-ND
Supervisors 497-14847-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 497-14847-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-14847-1-ND
Supervisors 497-14847-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Supervisors - STM706YM7F - 810194-STM706YM7F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM706YM7F
810194-STM706YM7F
PMIC - PMIC - Supervisors - STM706YM7F 810194-STM706YM7F
Manufacturer: STMicroelectronics Win Source Part Number: 810194-STM706YM7F Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 4.38V Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: STM706

Manufacturer: STMicroelectronics
Win Source Part Number: 810194-STM706YM7F
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 4.38V
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: STM706

Buy Now
Processor Supervisor 4.4V 4.25V to 4.5V Automotive 8-Pin SO N T/R - 761-STM706YM7F - Utmel Electronic Limited
Hong Kong, China
Processor Supervisor 4.4V 4.25V to 4.5V Automotive 8-Pin SO N T/R
761-STM706YM7F
Processor Supervisor 4.4V 4.25V to 4.5V Automotive 8-Pin SO N T/R 761-STM706YM7F
Processor Supervisor 4.4V 4.25V to 4.5V Automotive 8-Pin SO N T/R

Processor Supervisor 4.4V 4.25V to 4.5V Automotive 8-Pin SO N T/R

Supplier's Site
Supervisors - STM706YM7F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM706YM7F
Supervisors STM706YM7F
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM706YM7F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM706YM7F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM706YM7F
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site
PMIC - Supervisors - STM706YM7F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM706YM7F
PMIC - Supervisors STM706YM7F
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM706YM7F
Supervisory Circuits STM706YM7F
Supervisory Circuits CONDITIONING & INTERFACES

Supervisory Circuits CONDITIONING & INTERFACES

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM706YM7F 497-14847-2-ND 810194-STM706YM7F 761-STM706YM7F STM706YM7F STM706YM7F STM706YM7F STM706YM7F
Product Name 5V 4.25V 4.5V Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - STM706YM7F Processor Supervisor 4.4V 4.25V to 4.5V Automotive 8-Pin SO N T/R Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1; 1 1; 1
Type SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 25 µA 60 µA
Supply Voltage 5 volts 5 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-33ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 7385112P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Supervisors - BQ2002PN-MAT - Quarktwin Technology Ltd.
View Details
2 suppliers
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details