Manufacturer: STMicroelectronics
Win Source Part Number: 935493-STM6321LWY6F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain, Push-Pull Channel SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: STM6321
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-4659-6, 497-4659-2, 1026-STM6321LWY6F, 497-4659-1
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
5-Pin SOT-23-5 Supervisor IC, Watchdog, Push-Button Reset Product overview: STM6321LWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6321LWY6F can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisory Circuits SUPERVISOR WATCHDOG
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 935493-STM6321LWY6F | 497-4659-1-ND | 691-STM6321LWY6F | STM6321LWY6F | STM6321LWY6F | STM6321LWY6F | STM6321LWY6F |
| Product Name | PMIC - PMIC - Supervisors - STM6321LWY6F | Supervisors | SOT-23 Voltage Supervisor IC | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Output Options | Open Drain; Inverting | Open Drain; Active Low; Active High | Open Drain; Open Drain, Push-Pull | Open Drain | |||
| Type | SOT-23-5 | SC-74A, SOT-753 | SOT-23-5 | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features | Manual Reset |