STM6825 - Reset and Supervisor ICs-RESET A
Manufacturer: STMicroelectronics
Win Source Part Number: 031368-STM6825SWY6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
5-Pin SOT-23-5 Supervisor, 2.9V Reset, 12uA, 5.5V Product overview: STM6825SWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V, 12uA, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.9V, 12uA, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6825SWY6F can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SOT23-5
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-High, Push-Pull / Active-Low, Push-Pull; Digital IC RoHS Compliant: Yes
Supervisory Circuits SUPERVISOR WATCHDOG
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | STM6825SWY6F | 031368-STM6825SWY6F | 497-4979-2-ND | 691-STM6825SWY6F | STM6825SWY6F | 07AH7069 | STM6825SWY6F | STM6825SWY6F | STM6825SWY6F |
| Product Name | PMIC - PMIC - Supervisors - STM6825SWY6F | Supervisors | 2.9V 12uA 5.5V SOT-23 Voltage Supervisor IC | PMIC - Supervisors | Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Stmicroelectronics | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | |
| Type | SOT-23-5 | SOT-23-5 | SC-74A, SOT-753 | SOT-23-5 | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| Number of Supplies | 1; 1 | 1 | 1; 1 | 1; 1Monitors | |||||
| Output Options | Inverting; Active Low; Active High | Active Low; Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||||
| Threshold | 2.93 volts | 2.93 volts | 2.93 volts | 2.93 volts | 2.93 volts |