STMicroelectronics, Inc. 2.58V 2.68V 1V Voltage Supervisor IC STM6315RAW13F

Description
STM6315 - Reset and Supervisor ICs-RESET A
Request a Quote Datasheet
Description
STM6315 - Reset and Supervisor ICs-RESET A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - STM6315RAW13F - Rochester Electronics
Newburyport, MA, United States
STM6315 - Reset and Supervisor ICs-RESET A

STM6315 - Reset and Supervisor ICs-RESET A

Supplier's Site Datasheet
Singapore, Singapore
2.58V 2.68V 1V Voltage Supervisor IC
691-STM6315RAW13F
2.58V 2.68V 1V Voltage Supervisor IC 691-STM6315RAW13F
Reset IC, 2.58V-2.68V, 1V-5.5V, 15uA, SOT-143-4, SM Product overview: STM6315RAW13F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.58V, 2.68V, 1V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.58V, 2.68V, 1V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6315RAW13F can be used for catalog matching and distributor lookup.

Reset IC, 2.58V-2.68V, 1V-5.5V, 15uA, SOT-143-4, SM Product overview: STM6315RAW13F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.58V, 2.68V, 1V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.58V, 2.68V, 1V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6315RAW13F can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - STM6315RAW13F - 1103415-STM6315RAW13F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6315RAW13F
1103415-STM6315RAW13F
PMIC - PMIC - Supervisors - STM6315RAW13F 1103415-STM6315RAW13F
Manufacturer: STMicroelectronics Win Source Part Number: 1103415-STM6315RAW13 F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 1 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-143-4 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103415-STM6315RAW13F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-143-4
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 497-6122-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-6122-2-ND
Supervisors 497-6122-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-143-4

Supervisor Open Drain or Open Collector 1 Channel SOT-143-4

Buy Now Datasheet
Supervisors - 497-6122-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-6122-1-ND
Supervisors 497-6122-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-143-4

Supervisor Open Drain or Open Collector 1 Channel SOT-143-4

Buy Now Datasheet
Supervisors - 497-6122-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-6122-6-ND
Supervisors 497-6122-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-143-4

Supervisor Open Drain or Open Collector 1 Channel SOT-143-4

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM6315RAW13F
Supervisory Circuits STM6315RAW13F
Supervisory Circuits Open Drain Microprocessor Reset

Supervisory Circuits Open Drain Microprocessor Reset

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6315RAW13F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6315RAW13F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6315RAW13F
IC SUPERVISOR 1 CHANNEL SOT143-4

IC SUPERVISOR 1 CHANNEL SOT143-4

Supplier's Site
PMIC - Supervisors - STM6315RAW13F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6315RAW13F
PMIC - Supervisors STM6315RAW13F
IC SUPERVISOR 1 CHANNEL SOT143-4

IC SUPERVISOR 1 CHANNEL SOT143-4

Supplier's Site Datasheet
Supervisors - STM6315RAW13F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6315RAW13F
Supervisors STM6315RAW13F
Supervisor Open Drain or Open Collector 1 Channel SOT-143-4

Supervisor Open Drain or Open Collector 1 Channel SOT-143-4

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number STM6315RAW13F 691-STM6315RAW13F 1103415-STM6315RAW13F 497-6122-2-ND STM6315RAW13F STM6315RAW13F STM6315RAW13F STM6315RAW13F
Product Name 2.58V 2.68V 1V Voltage Supervisor IC PMIC - PMIC - Supervisors - STM6315RAW13F Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Type SOT-143-4 SOT-143-4 SOT-143-4 TO-253-4, TO-253AA TO-253-4, TO-253AA TO-253-4, TO-253AA
Number of Supplies 1 1; 1 1; 1
IQ 15 µA
Supply Voltage 1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1896856 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
BQ20Z655 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBT - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers