Quintuple, ultralow voltage supervisor with push-button reset Product overview: STM6905SFEDS6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6905SFEDS6F can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 5 Channel 8-MSOP
Supervisor Open Drain or Open Collector 5 Channel 8-MSOP
Supervisor Open Drain or Open Collector 5 Channel 8-MSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 1261466-STM6905SFEDS
Packaging: Reel
Type: Multi-Voltage Supervisor
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 5
Reset Timeout: 140ms Minimum
Voltage - Threshold: 1.05V, 2.955V, Adj, Adj, Adj
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: STM6905
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supervisor Open Drain or Open Collector 5 Channel 8-MSOP
IC SUPERVISOR 5 CHANNEL 8MSOP
Supervisory Circuits QUIN ULT LO VLT SPVR PUSH BUTTON RESET
IC SUPERVISOR 5 CHANNEL 8MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-STM6905SFEDS6F | 497-8727-1-ND | 1261466-STM6905SFEDS6F | STM6905SFEDS6F | STM6905SFEDS6F | STM6905SFEDS6F | STM6905SFEDS6F |
| Product Name | Low-Power Voltage Supervisor IC | Supervisors | Electronic Wholesale - STM6905SFEDS6F | Supervisors | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 5 | 5; 5 | 5; 5 | ||||
| Type | MSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | ||
| IQ | 16 µA | ||||||
| Supply Voltage | 0.8000 to 5.5 volts |