STM6710 - Low voltage microprocessor supervisory
Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Manufacturer: STMicroelectronics
Win Source Part Number: 935496-STM6710FWB7F
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Family Name: STM6710
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC SUPERVISOR 4 CHANNEL SOT23-6
Supervisory Circuits CONDITIONING & INTERFACES
Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
IC SUPERVISOR 4 CHANNEL SOT23-6
IC SUPERVISOR 4 CHANNEL SOT23-6
| Rochester Electronics | DigiKey | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | STM6710FWB7F | STM6710FWB7F-ND | 935496-STM6710FWB7F | 761-STM6710FWB7F | STM6710FWB7F | STM6710FWB7F | STM6710FWB7F | STM6710FWB7F |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - STM6710FWB7F | IC SUPERVISOR 4 CHANNEL SOT23-6 | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | |
| Type | SOT-23-6 | SOT-23; SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23; SOT-23-6 | ||
| Output Options | Open Drain; Active Low | Open Drain; Inverting | Open Drain | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Threshold | 1.67 to 3.08 volts | 1.67 volts | 1.67 to ? volts | 1.67 to ? volts |