Dual/Triple Ultra-Low Voltage Supervisor, SOT-23-5, 800mV-5.5V Product overview: STM6717TGWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6717TGWY6F can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 852327-STM6717TGWY6F
Features: Supervisor 2 Channel
Package: Reel - TR
Family Name: STM6717
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: STM6717TGWY6F-ND, 497-5183-6, 497-5183-1, 497-5183-2
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Supervisory Circuits Dual/Triple Ultra- Low Voltage Super.
IC SUPERVISOR 2 CHANNEL SOT23-5
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
IC SUPERVISOR 2 CHANNEL SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-STM6717TGWY6F | 852327-STM6717TGWY6F | 497-5183-1-ND | STM6717TGWY6F | STM6717TGWY6F | STM6717TGWY6F | STM6717TGWY6F |
| Product Name | Low-Power Dual 5.5V SOT-23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - STM6717TGWY6F | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Number of Supplies | 2 | 2; 2 | |||||
| Type | SOT-23-5 | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| IQ | 35 µA | ||||||
| Supply Voltage | 0.8000 to 5.5 volts |