STMicroelectronics, Inc. Low-Power Dual 5.5V SOT-23 Voltage Supervisor IC STM6717SFWY6F

Description
Dual/Triple Ultra-Low Voltage Supervisor, SOT-23-5, 800mV-5.5V Product overview: STM6717SFWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6717SFWY6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual/Triple Ultra-Low Voltage Supervisor, SOT-23-5, 800mV-5.5V Product overview: STM6717SFWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6717SFWY6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power Dual 5.5V SOT-23 Voltage Supervisor IC
691-STM6717SFWY6F
Low-Power Dual 5.5V SOT-23 Voltage Supervisor IC 691-STM6717SFWY6F
Dual/Triple Ultra-Low Voltage Supervisor, SOT-23-5, 800mV-5.5V Product overview: STM6717SFWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6717SFWY6F can be used for catalog matching and distributor lookup.

Dual/Triple Ultra-Low Voltage Supervisor, SOT-23-5, 800mV-5.5V Product overview: STM6717SFWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6717SFWY6F can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - STM6717SFWY6F - 031346-STM6717SFWY6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6717SFWY6F
031346-STM6717SFWY6F
PMIC - PMIC - Supervisors - STM6717SFWY6F 031346-STM6717SFWY6F
Manufacturer: STMicroelectronics Win Source Part Number: 031346-STM6717SFWY6F Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 1.05V, 2.925V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Alternative Parts (Cross-Reference): MAX6717UKTGD3+T; STM6717TEWY6F; STM6717TKWY6F; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031346-STM6717SFWY6F
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.05V, 2.925V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Alternative Parts (Cross-Reference): MAX6717UKTGD3+T; STM6717TEWY6F; STM6717TKWY6F;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 497-5010-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-5010-2-ND
Supervisors 497-5010-2-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 497-5010-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-5010-6-ND
Supervisors 497-5010-6-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 497-5010-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-5010-1-ND
Supervisors 497-5010-1-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet
Supervisors - STM6717SFWY6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6717SFWY6F
Supervisors STM6717SFWY6F
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet
PMIC - Supervisors - STM6717SFWY6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6717SFWY6F
PMIC - Supervisors STM6717SFWY6F
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6717SFWY6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6717SFWY6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6717SFWY6F
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
STM6717SFWY6F
Supervisory Circuits STM6717SFWY6F
Supervisory Circuits Dual Ultra-Low Volt Open Drain reset

Supervisory Circuits Dual Ultra-Low Volt Open Drain reset

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM6717SFWY6F 031346-STM6717SFWY6F 497-5010-2-ND STM6717SFWY6F STM6717SFWY6F STM6717SFWY6F STM6717SFWY6F
Product Name Low-Power Dual 5.5V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - STM6717SFWY6F Supervisors Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 2 2; 2 2; 2
Type SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
IQ 35 µA
Supply Voltage 0.8000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904423 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
TPS3808G01 Low Quiescent Current, Programmable-Delay Supervisory Circuit - 900-0380801 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details