Manufacturer: STMicroelectronics
Win Source Part Number: 708589-STM6778SFWB6F
Series: TPS series
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.05V, 2.925V
Family Name: STM6778
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): MAX6715AUTRFD3+T; MAX6715UTRFD1+T; MAX6715AUTTGD1+T;
Introduction Date: May 14, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Dual/Triple Ultra-Low Voltage Supervisor, SOT-23-6, 800mV-5.5V Product overview: STM6778SFWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6778SFWB6F can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6
IC SUPERVISOR 2 CHANNEL SOT23-6
Supervisory Circuits Dual triple ultra Lo Vltg supervisor
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 708589-STM6778SFWB6F | 691-STM6778SFWB6F | 497-8003-2-ND | STM6778SFWB6F | STM6778SFWB6F | STM6778SFWB6F |
| Product Name | PMIC - PMIC - Supervisors - STM6778SFWB6F | Low-Power Dual 5.5V SOT-23 Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Supervisory Circuits | Supervisors |
| Number of Supplies | 2; 2 | 2 | 2; 2 | |||
| Output Options | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||
| Threshold | 1.05 volts | 1.05 to 2.92 volts | 1.05 to 2.92 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |