STMicroelectronics, Inc. 5.5V 4.45V 15uA SOT-23 Voltage Supervisor IC STM1001MWX6F

Description
Reset IC, SOT-23-3, 1.2-5.5V, 4.31-4.45V, 15uA Product overview: STM1001MWX6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 4.45V, 15uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 4.45V, 15uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1001MWX6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Reset IC, SOT-23-3, 1.2-5.5V, 4.31-4.45V, 15uA Product overview: STM1001MWX6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 4.45V, 15uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 4.45V, 15uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1001MWX6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 4.45V 15uA SOT-23 Voltage Supervisor IC
691-STM1001MWX6F
5.5V 4.45V 15uA SOT-23 Voltage Supervisor IC 691-STM1001MWX6F
Reset IC, SOT-23-3, 1.2-5.5V, 4.31-4.45V, 15uA Product overview: STM1001MWX6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 4.45V, 15uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 4.45V, 15uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1001MWX6F can be used for catalog matching and distributor lookup.

Reset IC, SOT-23-3, 1.2-5.5V, 4.31-4.45V, 15uA Product overview: STM1001MWX6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 4.45V, 15uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 4.45V, 15uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1001MWX6F can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - 497-4658-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4658-1-ND
Supervisors 497-4658-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-4658-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4658-6-ND
Supervisors 497-4658-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-4658-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4658-2-ND
Supervisors 497-4658-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - STM1001MWX6F - 121777-STM1001MWX6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM1001MWX6F
121777-STM1001MWX6F
PMIC - PMIC - Supervisors - STM1001MWX6F 121777-STM1001MWX6F
Manufacturer: STMicroelectronics Win Source Part Number: 121777-STM1001MWX6F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.38V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 121777-STM1001MWX6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.38V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
STM1001MWX6F
PMIC - Supervisors STM1001MWX6F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Supervisors - STM1001MWX6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM1001MWX6F
Supervisors STM1001MWX6F
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM1001MWX6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM1001MWX6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM1001MWX6F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Stmicroelectronics - 07AH6990 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Stmicroelectronics
07AH6990
Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Stmicroelectronics 07AH6990
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:4.38V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:4.38V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
STM1001MWX6F
Supervisory Circuits STM1001MWX6F
Supervisory Circuits RESET CIRCUIT

Supervisory Circuits RESET CIRCUIT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM1001MWX6F 497-4658-1-ND 121777-STM1001MWX6F STM1001MWX6F STM1001MWX6F STM1001MWX6F 07AH6990 STM1001MWX6F
Product Name 5.5V 4.45V 15uA SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - STM1001MWX6F PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Stmicroelectronics Supervisory Circuits
Number of Supplies 1 1; 1 1; 1 1; 1Monitors
Type SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
IQ -6 µA
Supply Voltage 1.2 to 5.5 volts 1 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1900351P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details