STMicroelectronics PMIC - PMIC - Power Management - Specialized - STLUX385ATR STLUX385ATR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898107-STLUX385ATR Operating Temperature Range: -40°C ~ 105°C Features: Lighting PMIC 38-TSSOP Package: 38-TFSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: STLUX385 Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-13711-6, 497-13711-2, 497-13711-1, 497-STLUX385ATR, 497-STLUX385ATRDKR, -497-13711-2, -497-13711-1, 497-STLUX385ATRCT, 497-13711-6-ND, 497-13711-2-ND, 497-13711-1-ND, 497-13711-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898107-STLUX385ATR Operating Temperature Range: -40°C ~ 105°C Features: Lighting PMIC 38-TSSOP Package: 38-TFSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: STLUX385 Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-13711-6, 497-13711-2, 497-13711-1, 497-STLUX385ATR, 497-STLUX385ATRDKR, -497-13711-2, -497-13711-1, 497-STLUX385ATRCT, 497-13711-6-ND, 497-13711-2-ND, 497-13711-1-ND, 497-13711-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - STLUX385ATR - 898107-STLUX385ATR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - STLUX385ATR
898107-STLUX385ATR
PMIC - PMIC - Power Management - Specialized - STLUX385ATR 898107-STLUX385ATR
Manufacturer: STMicroelectronics Win Source Part Number: 898107-STLUX385ATR Operating Temperature Range: -40°C ~ 105°C Features: Lighting PMIC 38-TSSOP Package: 38-TFSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: STLUX385 Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-13711-6, 497-13711-2, 497-13711-1, 497-STLUX385ATR, 497-STLUX385ATRDKR, -497-13711-2, -497-13711-1, 497-STLUX385ATRCT, 497-13711-6-ND, 497-13711-2-ND, 497-13711-1-ND, 497-13711-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898107-STLUX385ATR
Operating Temperature Range: -40°C ~ 105°C
Features: Lighting PMIC 38-TSSOP
Package: 38-TFSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: STLUX385
Categories: Integrated Circuits (ICs)
Case / Package: 38-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-13711-6, 497-13711-2, 497-13711-1, 497-STLUX385ATR, 497-STLUX385ATRDKR, -497-13711-2, -497-13711-1, 497-STLUX385ATRCT, 497-13711-6-ND, 497-13711-2-ND, 497-13711-1-ND, 497-13711-6

Buy Now Datasheet
Power Management - Specialized - STLUX385ATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STLUX385ATR
Power Management - Specialized STLUX385ATR
Lighting PMIC 38-TSSOP

Lighting PMIC 38-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 898107-STLUX385ATR STLUX385ATR
Product Name PMIC - PMIC - Power Management - Specialized - STLUX385ATR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921252 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details