STMicroelectronics, Inc. 4.37V SOT-23 Voltage Supervisor IC STM1811MWX7F

Description
Supervisory Circuit SOT-23 4.37V Active Low Reset Product overview: STM1811MWX7F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.37V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.37V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1811MWX7F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Supervisory Circuit SOT-23 4.37V Active Low Reset Product overview: STM1811MWX7F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.37V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.37V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1811MWX7F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.37V SOT-23 Voltage Supervisor IC
691-STM1811MWX7F
4.37V SOT-23 Voltage Supervisor IC 691-STM1811MWX7F
Supervisory Circuit SOT-23 4.37V Active Low Reset Product overview: STM1811MWX7F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.37V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.37V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1811MWX7F can be used for catalog matching and distributor lookup.

Supervisory Circuit SOT-23 4.37V Active Low Reset Product overview: STM1811MWX7F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.37V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.37V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1811MWX7F can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - STM1811MWX7F - 031239-STM1811MWX7F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM1811MWX7F
031239-STM1811MWX7F
PMIC - PMIC - Supervisors - STM1811MWX7F 031239-STM1811MWX7F
Manufacturer: STMicroelectronics Win Source Part Number: 031239-STM1811MWX7F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 4.37V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-23-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031239-STM1811MWX7F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 4.37V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: SOT-23-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 497-4962-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4962-2-ND
Supervisors 497-4962-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-4962-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4962-1-ND
Supervisors 497-4962-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-4962-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4962-6-ND
Supervisors 497-4962-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM1811MWX7F
Supervisory Circuits STM1811MWX7F
Supervisory Circuits 4.37VRST Active Low Open Drain reset

Supervisory Circuits 4.37VRST Active Low Open Drain reset

Buy Now Datasheet
Voltage Detector, 5.5V, Sot-23-3; Threshold Voltage Stmicroelectronics - 45AC7632 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 5.5V, Sot-23-3; Threshold Voltage Stmicroelectronics
45AC7632
Voltage Detector, 5.5V, Sot-23-3; Threshold Voltage Stmicroelectronics 45AC7632
VOLTAGE DETECTOR, 5.5V, SOT-23-3; Threshold Voltage:4.37V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

VOLTAGE DETECTOR, 5.5V, SOT-23-3; Threshold Voltage:4.37V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM1811MWX7F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM1811MWX7F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM1811MWX7F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Shenzhen, China
PMIC - Supervisors
STM1811MWX7F
PMIC - Supervisors STM1811MWX7F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Supervisors - STM1811MWX7F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM1811MWX7F
Supervisors STM1811MWX7F
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM1811MWX7F 031239-STM1811MWX7F 497-4962-2-ND STM1811MWX7F 45AC7632 STM1811MWX7F STM1811MWX7F STM1811MWX7F
Product Name 4.37V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - STM1811MWX7F Supervisors Supervisory Circuits Voltage Detector, 5.5V, Sot-23-3; Threshold Voltage Stmicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Number of Supplies 1 1; 1 1; 1Monitors 1; 1
Type SOT-23-3 SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
IQ 16 µA
Supply Voltage 1.2 to 5.5 volts 1 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 5387302 - RS Components, Ltd.
Specs
Type Tsot
Pins 5
View Details
Voltage Supervisor IC - 691-STM6821MWY6F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers